DC60SA5-B
DC60SA5-B
Obsolete
Description:  SSR RELAY SPST-NC 5A 3-60V
Manufacturer:  Sensata Crydom
Datasheet:   DC60SA5-B Datasheet
History Price: Obsolete
In Stock: 45400
DC60SA5-B Specification
Specification
Part No
DC60SA5-B
Category
Solid State Relays
Manufacturer
Sensata Crydom
Series
DC60
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NC (1 Form B)
Output Type
DC
Voltage - Input
90 ~ 280VAC
Voltage - Load
3 V ~ 60 V
Load Current
5:00:00
Termination Style
-
Package / Case
Screw Terminal
Supplier Device Package
Hockey Puck
DC60SA5-B PDF Datasheet
DC60SA5-B Related Parts
DC60A10
DC60A10
Sensata Crydom
SSR RELAY SPST-NO 10A 1-48V
DC60A10C
DC60A10C
Sensata Crydom
SSR RELAY SPST-NO 10A 1-48V
DC60A20C
DC60A20C
Sensata Crydom
SSR RELAY SPST-NO 20A 1-48V
DC60A40
DC60A40
Sensata Crydom
SSR RELAY SPST-NO 40A 1-48V
DC60A60C
DC60A60C
Sensata Crydom
SSR RELAY SPST-NO 60A 1-48V
DC60D10
DC60D10
Sensata Crydom
SSR RELAY SPST-NO 10A 1-48V
DC60D100
DC60D100
Sensata Crydom
SSR RELAY SPST-NO 100A 1-48V
DC60D100C
DC60D100C
Sensata Crydom
SSR RELAY SPST-NO 100A 1-48V
DC60D10C
DC60D10C
Sensata Crydom
SSR RELAY SPST-NO 10A 1-48V
DC60D10H
DC60D10H
Sensata Crydom
SSR RELAY SPST-NO 10A 1-60V
DC60D20
DC60D20
Sensata Crydom
SSR RELAY SPST-NO 20A 1-48V
DC60D20C
DC60D20C
Sensata Crydom
SSR RELAY SPST-NO 20A 1-48V
DC60SA5-B Compare Parts
  • DC60SA5-B vs DC60SA7
  • DC60SA5-B vs DC60SA5
  • DC60SA5-B vs DC60SA3H
  • DC60SA5-B vs DC60SA3-B
  • DC60SA5-B vs DC60SA3
  • DC60SA5-B vs DC60S7-B
  • DC60SA5-B vs DC60S7
  • DC60SA5-B vs DC60S5-B
  • DC60SA5-B vs DC60S5
  • DC60SA5-B vs DC60S3-B
  • DC60SA5-B vs DC60S3
  • DC60SA5-B vs DC60D80C
  • DC60SA5-B vs DC60D80
  • DC60SA5-B vs DC60D60C
  • DC60SA5-B vs DC60D60
  • DC60SA5-B vs DC60D40H
  • DC60SA5-B vs DC60D40C
  • DC60SA5-B vs DC60D40
  • DC60SA5-B vs DC60D20CH
  • DC60SA5-B vs DC60D20C
  • DC60SA5-B vs DC60D20
  • DC60SA5-B vs DC60D10H
  • DC60SA5-B vs DC60D10C
  • DC60SA5-B vs DC60D100C
  • DC60SA5-B vs DC60D100
  • DC60SA5-B vs DC60D10
  • DC60SA5-B vs DC60A60C
  • DC60SA5-B vs DC60A40
  • DC60SA5-B vs DC60A20C
  • DC60SA5-B vs DC60A10C
  • DC60SA5-B vs DC60A10
  • Customer Reviews
    4.95 out of 5.00 stars from 110 customer reviews from all over the world
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.