Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom D53TP25D-10
D53TP25D-10
Active
Solid State Relays
Description:
SSR RELAY 3PST-NO 25A 48-530V
Manufacturer:
Sensata Crydom
Datasheet:
D53TP25D-10 Datasheet
History Price: $250.02
In Stock: 22000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
D53TP25D-10 Specification
Specification
Part No
D53TP25D-10
Category
Solid State Relays
Manufacturer
Sensata Crydom
Series
53TP
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
3PST-NO (3 Form A)
Output Type
AC
Voltage - Input
4 ~ 32VDC
Voltage - Load
48 V ~ 530 V
Load Current
25 A
Termination Style
-
Package / Case
Screw Terminal
Supplier Device Package
Module
D53TP25D-10 PDF Datasheet
D53TP25D-10 Datasheet
Click and Download: D53TP25D-10 Datasheet
D53TP25D-10 Related Parts
D53DP25D
Sensata Crydom
SSR RELAY 3PST-NO 25A 48-530V
D53DP50D
Sensata Crydom
SSR RELAY 3PST-NO 50A 48-530V
D53RV25C
Sensata Crydom
SSR RELAY 3PST-NO 25A 48-530V
D53RV25CH
Sensata Crydom
SSR RELAY 3PST-NO 25A 48-530V
D53RV50C
Sensata Crydom
SSR RELAY 3PST-NO 50A 48-530V
D53RV50CH
Sensata Crydom
SSR RELAY 3PST-NO 50A 48-530V
D53TP25C
Sensata Crydom
SSR RELAY 3PST-NO 25A 48-530V
D53TP25C-10
Sensata Crydom
SSR RELAY 3PST-NO 25A 48-530V
D53TP25CH
Sensata Crydom
SSR RELAY 3PST-NO 25A 48-530V
D53TP25CH-10
Sensata Crydom
SSR RELAY 3PST-NO 25A 48-530V
D53TP25D
Sensata Crydom
SSR RELAY 3PST-NO 25A 48-530V
D53TP25DH
Sensata Crydom
SSR RELAY 3PST-NO 25A 48-530V
D53TP25D-10 Compare Parts
D53TP25D-10 vs D53TP50DH-10
D53TP25D-10 vs D53TP50DH
D53TP25D-10 vs D53TP50D-10
D53TP25D-10 vs D53TP50D
D53TP25D-10 vs D53TP50CH-10
D53TP25D-10 vs D53TP50CH
D53TP25D-10 vs D53TP50C-10
D53TP25D-10 vs D53TP50C
D53TP25D-10 vs D53TP25DH-10
D53TP25D-10 vs D53TP25DH
D53TP25D-10 vs D53TP25D
D53TP25D-10 vs D53TP25CH-10
D53TP25D-10 vs D53TP25CH
D53TP25D-10 vs D53TP25C-10
D53TP25D-10 vs D53TP25C
D53TP25D-10 vs D53RV50CH
D53TP25D-10 vs D53RV50C
D53TP25D-10 vs D53RV25CH
D53TP25D-10 vs D53RV25C
D53TP25D-10 vs D53DP50D
D53TP25D-10 vs D53DP25D
D53TP25D-10 vs D53DP50D-10
D53TP25D-10 vs D53DP25D-10
Customer Reviews
4.95 out of 5.00 stars from 76 customer reviews from all over the world
Herr Michael Schwarz
Germany
2026-04-03 02:41
All good, thx!
Angela Butler
United States
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.