D1D20K
D1D20K
Active
Description:  SSR RELAY SPST-NO 20A 1-100V
Manufacturer:  Sensata Crydom
Datasheet:   D1D20K Datasheet
History Price: $88.51
In Stock: 44800
D1D20K Specification
Specification
Part No
D1D20K
Category
Solid State Relays
Manufacturer
Sensata Crydom
Series
1-DC
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NO (1 Form A)
Output Type
DC
Voltage - Input
3.5 ~ 32VDC
Voltage - Load
1 V ~ 100 V
Load Current
20 A
Termination Style
Screw Terminal
Package / Case
Hockey Puck
Supplier Device Package
-
D1D20K PDF Datasheet
D1D20K Related Parts
D1D07
D1D07
Sensata Crydom
SSR RELAY SPST-NO 7A 0-100V
D1D07K
D1D07K
Sensata Crydom
SSR RELAY SPST-NO 7A 1-100V
D1D07L
D1D07L
Sensata Crydom
SSR RELAY SPST-NO 7A 0-100V
D1D100
D1D100
Sensata Crydom
SSR RELAY SPST-NO 100A 0-100V
D1D12
D1D12
Sensata Crydom
SSR RELAY SPST-NO 12A 0-100V
D1D12K
D1D12K
Sensata Crydom
SSR RELAY SPST-NO 12A 1-150V
D1D12L
D1D12L
Sensata Crydom
SSR RELAY SPST-NO 12A 0-100V
D1D20
D1D20
Sensata Crydom
SSR RELAY SPST-NO 20A 0-100V
D1D20L
D1D20L
Sensata Crydom
SSR RELAY SPST-NO 20A 0-100V
D1D40
D1D40
Sensata Crydom
SSR RELAY SPST-NO 40A 0-100V
D1D40K
D1D40K
Sensata Crydom
SSR RELAY SPST-NO 40A 0-100V
D1D40L
D1D40L
Sensata Crydom
SSR RELAY SPST-NO 40A 0-100V
D1D20K Compare Parts
  • D1D20K vs D1D60K
  • D1D20K vs D1D60
  • D1D20K vs D1D40LK
  • D1D20K vs D1D40L
  • D1D20K vs D1D40K
  • D1D20K vs D1D40
  • D1D20K vs D1D20L
  • D1D20K vs D1D20
  • D1D20K vs D1D12L
  • D1D20K vs D1D12K
  • D1D20K vs D1D12
  • D1D20K vs D1D100
  • D1D20K vs D1D07L
  • D1D20K vs D1D07K
  • D1D20K vs D1D07
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets