CSD2475
CSD2475
Obsolete
Description:  SSR RELAY SPST-NO 75A 24-280V
Manufacturer:  Sensata Crydom
Datasheet:   CSD2475 Datasheet
History Price: Obsolete
In Stock: 34400
CSD2475 Specification
Specification
Part No
CSD2475
Category
Solid State Relays
Manufacturer
Sensata Crydom
Series
CSD
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
Voltage - Input
3.5 ~ 15VDC
Voltage - Load
24 V ~ 280 V
Load Current
75 A
Termination Style
-
Package / Case
Screw Terminal
Supplier Device Package
Hockey Puck
CSD2475 PDF Datasheet
CSD2475 Related Parts
CSD2410
CSD2410
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
CSD2425
CSD2425
Sensata Crydom
SSR RELAY SPST-NO 25A 24-280V
CSD2440
CSD2440
Sensata Crydom
SSR RELAY SPST-NO 40A 24-280V
CSD2450
CSD2450
Sensata Crydom
SSR RELAY SPST-NO 50A 24-280V
CSD2490
CSD2490
Sensata Crydom
SSR RELAY SPST-NO 90A 24-280V
CSD2410F
CSD2410F
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
CSD2425-10
CSD2425-10
Sensata Crydom
SSR RELAY SPST-NO 25A 24-280V
CSD2425P
CSD2425P
Sensata Crydom
SSR RELAY SPST-NO 25A 24-280V
CSD2475 Compare Parts
  • CSD2475 vs CSD2450
  • CSD2475 vs CSD2440
  • CSD2475 vs CSD2425
  • CSD2475 vs CSD2410
  • CSD2475 vs CSD2425P
  • CSD2475 vs CSD2425-10
  • CSD2475 vs CSD2410F
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Aaron Wood
    United States
    5 stars
    2026-03-11 17:06
    Everything is OK
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you
    Simon Gagnon
    France
    5 stars
    2026-03-11 10:05
    Very well received fast delivery I recommend the seller
    Daniele Gallo
    Italy
    5 stars
    2026-03-11 09:13
    All ok, material arrived on schedule, seller recommended