Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom CD4850W4V
CD4850W4V
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 50A 48-660V
Manufacturer:
Sensata Crydom
Datasheet:
CD4850W4V Datasheet
History Price: $139.73
In Stock: 4500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CD4850W4V Specification
Specification
Part No
CD4850W4V
Category
Solid State Relays
Manufacturer
Sensata Crydom
Series
Evolution Dual
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NO (1 Form A) x 2
Output Type
AC, Zero Cross
Voltage - Input
4 ~ 32VDC
Voltage - Load
48 V ~ 660 V
Load Current
50 A
Termination Style
Screw Terminal
Package / Case
Hockey Puck
Supplier Device Package
-
CD4850W4V PDF Datasheet
CD4850W4V Datasheet
Click and Download: CD4850W4V Datasheet
CD4850W4V Related Parts
CD4825D1U
Sensata Crydom
SSR RELAY SPST-NO 25A 48-660V
CD4825D1UH
Sensata Crydom
SSR RELAY SPST-NO 25A 48-660V
CD4825D1UR
Sensata Crydom
SSR RELAY SPST-NO 25A 48-660V
CD4825D1URH
Sensata Crydom
SSR RELAY SPST-NO 25A 48-660V
CD4825D1V
Sensata Crydom
SSR RELAY SPST-NO 25A 48-660V
CD4825D1VH
Sensata Crydom
SSR RELAY SPST-NO 25A 48-660V
CD4825D1VR
Sensata Crydom
SSR RELAY SPST-NO 25A 48-660V
CD4825D1VRH
Sensata Crydom
SSR RELAY SPST-NO 25A 48-660V
CD4825D2U
Sensata Crydom
SSR RELAY SPST-NO 25A 48-660V
CD4825D2UH
Sensata Crydom
SSR RELAY SPST-NO 25A 48-660V
CD4825D2UR
Sensata Crydom
SSR RELAY SPST-NO 25A 48-660V
CD4825D2URH
Sensata Crydom
SSR RELAY SPST-NO 25A 48-660V
CD4850W4V Compare Parts
CD4850W4V vs CD4850W4VR
CD4850W4V vs CD4850W4VH
CD4850W4V vs CD4850W4URH
CD4850W4V vs CD4850W4UR
CD4850W4V vs CD4850W4UH
CD4850W4V vs CD4850W4U
CD4850W4V vs CD4850W3VRH
CD4850W4V vs CD4850W3VR
CD4850W4V vs CD4850W3VH
CD4850W4V vs CD4850W3V
CD4850W4V vs CD4850W3URH
CD4850W4V vs CD4850W3UR
CD4850W4V vs CD4850W3UH
CD4850W4V vs CD4850W3U
CD4850W4V vs CD4850W2VRH
CD4850W4V vs CD4850W2VR
CD4850W4V vs CD4850W2VH
CD4850W4V vs CD4850W2V
CD4850W4V vs CD4850W2URH
CD4850W4V vs CD4850W2UR
CD4850W4V vs CD4850W2UH
CD4850W4V vs CD4850W2U
CD4850W4V vs CD4850W1VRH
CD4850W4V vs CD4850W1VR
CD4850W4V vs CD4850W1VH
CD4850W4V vs CD4850W1V
CD4850W4V vs CD4850W1URH
CD4850W4V vs CD4850W1UR
CD4850W4V vs CD4850W1UH
CD4850W4V vs CD4850W1U
CD4850W4V vs CD4850E4VRH
CD4850W4V vs CD4850E4VR
CD4850W4V vs CD4850E4VH
CD4850W4V vs CD4850E4V
CD4850W4V vs CD4850E4URH
CD4850W4V vs CD4850E4UR
CD4850W4V vs CD4850E4UH
CD4850W4V vs CD4850E4U
CD4850W4V vs CD4850E3VRH
CD4850W4V vs CD4850E3VR
Customer Reviews
4.95 out of 5.00 stars from 101 customer reviews from all over the world
Daniel Oliveira
Brazil
2026-03-26 08:32
Great product as ad
Paula Martínez
Spain
2026-03-26 01:49
Life-long transistors for replacement
Megan Jenkins
United States
2026-03-26 00:28
The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
Stijn van der Molen
Netherlands
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.