CD2450W4U
CD2450W4U
Active
Description:  SSR RELAY SPST-NO 50A 24-280V
Manufacturer:  Sensata Crydom
Datasheet:   CD2450W4U Datasheet
History Price: $121.88
In Stock: 8900
CD2450W4U Specification
Specification
Part No
CD2450W4U
Category
Solid State Relays
Manufacturer
Sensata Crydom
Series
Evolution Dual
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NO (1 Form A) x 2
Output Type
AC, Zero Cross
Voltage - Input
4 ~ 32VDC
Voltage - Load
24 V ~ 280 V
Load Current
50 A
Termination Style
Screw Terminal
Package / Case
Hockey Puck
Supplier Device Package
-
CD2450W4U PDF Datasheet
CD2450W4U Related Parts
CD2425D1U
CD2425D1U
Sensata Crydom
SSR RELAY SPST-NO 25A 24-280V
CD2425D1UH
CD2425D1UH
Sensata Crydom
SSR RELAY SPST-NO 25A 24-280V
CD2425D1UR
CD2425D1UR
Sensata Crydom
SSR RELAY SPST-NO 25A 24-280V
CD2425D1URH
CD2425D1URH
Sensata Crydom
SSR RELAY SPST-NO 25A 24-280V
CD2425D1V
CD2425D1V
Sensata Crydom
SSR RELAY SPST-NO 25A 24-280V
CD2425D1VH
CD2425D1VH
Sensata Crydom
SSR RELAY SPST-NO 25A 24-280V
CD2425D1VR
CD2425D1VR
Sensata Crydom
SSR RELAY SPST-NO 25A 24-280V
CD2425D1VRH
CD2425D1VRH
Sensata Crydom
SSR RELAY SPST-NO 25A 24-280V
CD2425D2U
CD2425D2U
Sensata Crydom
SSR RELAY SPST-NO 25A 24-280V
CD2425D2UH
CD2425D2UH
Sensata Crydom
SSR RELAY SPST-NO 25A 24-280V
CD2425D2UR
CD2425D2UR
Sensata Crydom
SSR RELAY SPST-NO 25A 24-280V
CD2425D2URH
CD2425D2URH
Sensata Crydom
SSR RELAY SPST-NO 25A 24-280V
CD2450W4U Compare Parts
  • CD2450W4U vs CD2450W4VR
  • CD2450W4U vs CD2450W4VH
  • CD2450W4U vs CD2450W4V
  • CD2450W4U vs CD2450W4URH
  • CD2450W4U vs CD2450W4UR
  • CD2450W4U vs CD2450W4UH
  • CD2450W4U vs CD2450W3VRH
  • CD2450W4U vs CD2450W3VR
  • CD2450W4U vs CD2450W3VH
  • CD2450W4U vs CD2450W3V
  • CD2450W4U vs CD2450W3URH
  • CD2450W4U vs CD2450W3UR
  • CD2450W4U vs CD2450W3UH
  • CD2450W4U vs CD2450W3U
  • CD2450W4U vs CD2450W2VRH
  • CD2450W4U vs CD2450W2VR
  • CD2450W4U vs CD2450W2VH
  • CD2450W4U vs CD2450W2V
  • CD2450W4U vs CD2450W2URH
  • CD2450W4U vs CD2450W2UR
  • CD2450W4U vs CD2450W2UH
  • CD2450W4U vs CD2450W2U
  • CD2450W4U vs CD2450W1VRH
  • CD2450W4U vs CD2450W1VR
  • CD2450W4U vs CD2450W1VH
  • CD2450W4U vs CD2450W1V
  • CD2450W4U vs CD2450W1URH
  • CD2450W4U vs CD2450W1UR
  • CD2450W4U vs CD2450W1UH
  • CD2450W4U vs CD2450W1U
  • CD2450W4U vs CD2450E4VRH
  • CD2450W4U vs CD2450E4VR
  • CD2450W4U vs CD2450E4VH
  • CD2450W4U vs CD2450E4V
  • CD2450W4U vs CD2450E4URH
  • CD2450W4U vs CD2450E4UR
  • CD2450W4U vs CD2450E4UH
  • CD2450W4U vs CD2450E4U
  • CD2450W4U vs CD2450E3VRH
  • CD2450W4U vs CD2450E3VR
  • Customer Reviews
    4.95 out of 5.00 stars from 145 customer reviews from all over the world
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.