Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom CCX240D5
CCX240D5
Obsolete
Solid State Relays
Description:
SSR RELAY SPST-NO 5A 12-280V
Manufacturer:
Sensata Crydom
Datasheet:
CCX240D5 Datasheet
History Price: Obsolete
In Stock: 12100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CCX240D5 Specification
Specification
Part No
CCX240D5
Category
Solid State Relays
Manufacturer
Sensata Crydom
Series
CCX
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Circuit
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
Voltage - Input
3 ~ 15VDC
Voltage - Load
12 V ~ 280 V
Load Current
5:00:00
Termination Style
PC Pin
Package / Case
4-SIP
Supplier Device Package
4-SIP
CCX240D5 PDF Datasheet
CCX240D5 Datasheet
Click and Download: CCX240D5 Datasheet
Customer Reviews
4.95 out of 5.00 stars from 77 customer reviews from all over the world
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
2026-04-01 22:56
The product works straight, can trust.