6101A
6101A
Obsolete
Description:  DC INPUT MODULE 24V
Manufacturer:  Sensata Crydom
Datasheet:   6101A Datasheet
History Price: Obsolete
In Stock: 16800
6101A Specification
Specification
Part No
6101A
Category
-
Manufacturer
Sensata Crydom
Series
6
Packaging
-
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
6101A PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 124 customer reviews from all over the world
Gabriel Dupont
France
5 stars
2026-03-17 05:43
Very neat parcel-conform to the description-very good.
Ramón Soto
Spain
5 stars
2026-03-17 05:39
Falta try But seems they are well.
James Smith
United Kingdom
5 stars
2026-03-16 04:38
19 Days from order to delivery. Items as per the description.
Anouk de Wit
Netherlands
5 stars
2026-03-15 14:17
I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
Mindaugas Arvydas
Lithuania
5 stars
2026-03-13 23:56
5 star seller
Vanessa Torres
Spain
5 stars
2026-03-12 09:28
Well packed, it performs its function.