Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Power Relays, Over 2 Amps
/ Schneider Electric RSL1PRPU
RSL1PRPU
Active
Power Relays, Over 2 Amps
Description:
SPG SOCKET, 48/60 AC/DC (RLY 48/
Manufacturer:
Schneider Electric
Datasheet:
RSL1PRPU Datasheet
History Price: $25.558
In Stock: 600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
RSL1PRPU Specification
Specification
Part No
RSL1PRPU
Category
Power Relays, Over 2 Amps
Manufacturer
Schneider Electric
Series
Harmony
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Socketable
Coil Voltage
60VDC
Contact Form
SPDT (1 Form C)
Contact Rating (Current)
6:00:00
Switching Voltage
277VAC - Max
Coil Current
1662VA
Coil Type
2.9 mA
Features
Non Latching
Termination Style
Lighted Indicator
Seal Rating
Spring Terminal
Coil Insulation
-
Must Operate Voltage
-
Must Release Voltage
-
Operating Temperature
3 VDC
Contact Material
12 ms
Relay Type
20 ms
Operate Time
-40℃ ~ 70℃
RSL1PRPU PDF Datasheet
RSL1PRPU Datasheet
Click and Download: RSL1PRPU Datasheet
RSL1PRPU Related Parts
RSL1AB4BD
Schneider Electric
HARMONY, SLIM INTERFACE PLUG-IN
RSL1AB4ED
Schneider Electric
RELAY 1 C/O, 6A, 48 VDC COIL
RSL1AB4JD
Schneider Electric
HARMONY, SLIM INTERFACE PLUG-IN
RSL1AB4ND
Schneider Electric
HARMONY, SLIM INTERFACE PLUG-IN
RSL1GB4BD
Schneider Electric
RELAY 1 CO,24VAC/VDC 6A LOW LEVE
RSL1GB4ED
Schneider Electric
RELAY 1 CO,48VAC/VDC 6A LOW LEVE
RSL1GB4JD
Schneider Electric
RELAY 1 CO,12VAC/VDC 6A LOW LEVE
RSL1GB4ND
Schneider Electric
RELAY 1 CO,60VAC/VDC 6A LOW LEVE
RSL1PRBU
Schneider Electric
HARMONY, SLIM INTERFACE RELAY PR
RSL1PREU
Schneider Electric
HARMONY, SLIM INTERFACE RELAY PR
RSL1PRFU
Schneider Electric
HARMONY, SLIM INTERFACE RELAY PR
RSL1PRJU
Schneider Electric
HARMONY, SLIM INTERFACE RELAY PR
RSL1PRPU Compare Parts
RSL1PRPU vs RSL1PVJU
RSL1PRPU vs RSL1PVFU
RSL1PRPU vs RSL1PVEU
RSL1PRPU vs RSL1PVBU
RSL1PRPU vs RSL1PRJU
RSL1PRPU vs RSL1PRFU
RSL1PRPU vs RSL1PREU
RSL1PRPU vs RSL1PRBU
RSL1PRPU vs RSL1GB4ND
RSL1PRPU vs RSL1GB4JD
RSL1PRPU vs RSL1GB4ED
RSL1PRPU vs RSL1GB4BD
RSL1PRPU vs RSL1AB4ND
RSL1PRPU vs RSL1AB4JD
RSL1PRPU vs RSL1AB4ED
RSL1PRPU vs RSL1AB4BD
RSL1PRPU vs RSLM001060
RSL1PRPU vs RSLM001024
RSL1PRPU vs RSLM100060
RSL1PRPU vs RSLM100048
RSL1PRPU vs RSLM100024
RSL1PRPU vs RSLM100012
RSL1PRPU vs RSLM001048
RSL1PRPU vs RSLM001012
Customer Reviews
4.95 out of 5.00 stars from 62 customer reviews from all over the world
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
Aino Kallio
Finland
2026-03-26 10:13
Tested and it worked. Everything came.
Daniel Oliveira
Brazil
2026-03-26 08:32
Great product as ad