LR3D14
LR3D14
Active
Description:  TESYS OVERLOAD NON DIFF 7-10A
Manufacturer:  Schneider Electric
Datasheet:   LR3D14 Datasheet
History Price: $75.69
In Stock: 46600
LR3D14 Specification
Specification
Part No
LR3D14
Category
Relay Accessories
Manufacturer
Schneider Electric
Series
TeSys
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Thermal Overload Relay
For Use With/Related Products
Multiple Series
LR3D14 Related Parts
LR3D01
LR3D01
Schneider Electric
OVERLOAD REL.0,1 A 0,16A
LR3D03
LR3D03
Schneider Electric
TESYS OVERLOAD REL.0,25 A 0,40A
LR3D046
LR3D046
Schneider Electric
TESYS OVERLOAD REL.0,40 A 0,63A
LR3D05
LR3D05
Schneider Electric
TESYS OVERLOAD REL.0,63 A 1A
LR3D066
LR3D066
Schneider Electric
TESYS OVERLOAD REL.1 A 1,6A
LR3D07
LR3D07
Schneider Electric
TESYS OVERLOAD NON DIFF 1.6-2.5A
LR3D10
LR3D10
Schneider Electric
TESYS OVERLOAD NON DIFF 4-6A CL1
LR3D106
LR3D106
Schneider Electric
TESYS OVERLOAD REL. 4 A 6A
LR3D22
LR3D22
Schneider Electric
TESYS OVERLOAD REL.17 A 25A
LR3D3355
LR3D3355
Schneider Electric
RELAY
LR3D3553
LR3D3553
Schneider Electric
RELAY
LR3D365
LR3D365
Schneider Electric
TESYS 48-65A CL 10A NON DIFF EVL
LR3D14 Compare Parts
  • LR3D14 vs LR3D365
  • LR3D14 vs LR3D3553
  • LR3D14 vs LR3D3355
  • LR3D14 vs LR3D22
  • LR3D14 vs LR3D106
  • LR3D14 vs LR3D10
  • LR3D14 vs LR3D07
  • LR3D14 vs LR3D066
  • LR3D14 vs LR3D05
  • LR3D14 vs LR3D046
  • LR3D14 vs LR3D03
  • LR3D14 vs LR3D01
  • LR3D14 vs LR3D3563
  • LR3D14 vs LR3D3561
  • LR3D14 vs LR3D3559
  • LR3D14 vs LR3D3557
  • LR3D14 vs LR3D3555
  • LR3D14 vs LR3D3522
  • LR3D14 vs LR3D350
  • LR3D14 vs LR3D35
  • LR3D14 vs LR3D340
  • LR3D14 vs LR3D3363
  • LR3D14 vs LR3D3353
  • LR3D14 vs LR3D332
  • LR3D14 vs LR3D32L
  • LR3D14 vs LR3D325
  • LR3D14 vs LR3D32
  • LR3D14 vs LR3D313
  • LR3D14 vs LR3D22L
  • LR3D14 vs LR3D226
  • LR3D14 vs LR3D21L
  • LR3D14 vs LR3D216
  • LR3D14 vs LR3D21
  • LR3D14 vs LR3D16L
  • LR3D14 vs LR3D16
  • LR3D14 vs LR3D14L
  • LR3D14 vs LR3D146
  • LR3D14 vs LR3D12L
  • LR3D14 vs LR3D126
  • LR3D14 vs LR3D12
  • Customer Reviews
    4.95 out of 5.00 stars from 122 customer reviews from all over the world
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!