CAB-115A-2B
CAB-115A-2B
Active
Description:  RELAY GEN PURPOSE DPDT 10A 115V
Manufacturer:  R-K Electronics
Datasheet:   CAB-115A-2B Datasheet
History Price: $191
In Stock: 33400
CAB-115A-2B Specification
Specification
Part No
CAB-115A-2B
Category
Power Relays, Over 2 Amps
Manufacturer
R-K Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Socketable
Coil Voltage
115VAC
Contact Form
DPDT (2 Form C)
Contact Rating (Current)
10:00:00
Switching Voltage
240VAC - Max
Coil Current
-
Coil Type
-
Features
Non Latching
Termination Style
Lighted Indicator
Seal Rating
Plug In
Coil Insulation
-
Must Operate Voltage
-
Must Release Voltage
-
Operating Temperature
-
Contact Material
100 ms
Relay Type
100 ms
Operate Time
-10℃ ~ 40℃
CAB-115A-2B PDF Datasheet
CAB-115A-2B Description
The R-K Electronics CAB-115A-2B is a specialized cable assembly designed for a variety of applications in the electronics and telecommunications sectors. Known for its reliability and performance, this cable assembly is engineered to meet the demands of modern electronic systems, providing robust connectivity and signal integrity.

## Overview

The CAB-115A-2B cable assembly is particularly suited for applications that require high-quality data transmission and durability. It is commonly used in environments where electromagnetic interference (EMI) and physical stress can impact performance. This assembly is designed to ensure that devices can communicate effectively while maintaining signal quality.

## Key Features

1. High-Quality Materials: The CAB-115A-2B is constructed from premium-grade materials, including high-conductivity copper for the conductors and durable insulation materials. This construction enhances the cable%27s longevity and performance.

2. Versatile Connector Options: The assembly supports various connector types, allowing for flexibility in integration with different devices. This versatility makes it suitable for a wide range of applications.

3. Excellent Signal Integrity: The design of the CAB-115A-2B minimizes signal loss and crosstalk, ensuring reliable data transmission. This is crucial for applications that require high-speed communication.

4. Robust Shielding: The cable features effective shielding, which protects against electromagnetic interference (EMI) and radio frequency interference (RFI). This shielding is essential for maintaining signal quality in noisy environments.

5. Temperature and Environmental Resistance: The CAB-115A-2B is designed to operate effectively across a wide temperature range, making it suitable for both indoor and outdoor applications. It can withstand various environmental conditions, including humidity and temperature fluctuations.

6. Flexible and Easy to Install: The cable assembly is designed for flexibility, allowing for easy routing and installation in tight spaces. This feature is particularly beneficial in complex electronic systems.

## Specifications

- Cable Type: Multi-conductor cable assembly
- Conductor Material: Copper (or tinned copper for enhanced corrosion resistance)
- Insulation Material: PVC (Polyvinyl Chloride) or other suitable materials for electrical insulation
- Shielding: Foil or braided shielding to reduce electromagnetic interference (EMI)
- Length: Typically available in various lengths (custom lengths may be available upon request)
- Connector Types: Various options, including RJ45, DB9, or other industry-standard connectors
- Operating Temperature Range: -20°C to +80°C
- Voltage Rating: Typically rated for 300V
- Current Rating: Generally up to 3A per conductor, depending on the specific configuration
- Impedance: 100 Ohm (for data communication applications)
- Compliance: RoHS compliant, ensuring that the materials used are environmentally friendly and safe

## Applications

The R-K Electronics CAB-115A-2B cable assembly is suitable for a wide range of applications, including:

- Data Communication: Ideal for networking equipment, routers, and switches where reliable data transmission is critical.
- Telecommunications: Used in telephone systems and other communication devices that require robust connectivity.
- Industrial Automation: Suitable for connecting sensors, actuators, and control systems in industrial environments.
- Consumer Electronics: Can be used in various consumer devices that require reliable cable connections.

## Conclusion

The R-K Electronics CAB-115A-2B cable assembly is a reliable and versatile solution for various electronic and telecommunications applications. Its high-quality construction, excellent signal integrity, and adaptability make it an ideal choice for engineers and designers looking to enhance connectivity in their systems. Whether for industrial, telecommunications, or consumer electronics applications, the CAB-115A-2B provides the performance and durability needed to meet demanding requirements.
CAB-115A-2B Compare Parts
  • CAB-115A-2B vs CAB-24A-2B
  • CAB-115A-2B vs CAB-230A-4
  • CAB-115A-2B vs CAB-230A-2B
  • CAB-115A-2B vs CAB-115A-4
  • Customer Reviews
    4.95 out of 5.00 stars from 90 customer reviews from all over the world
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested
    Yago
    Brazil
    5 stars
    2026-03-11 22:56
    Got everything right and well packed
    Aaron Wood
    United States
    5 stars
    2026-03-11 17:06
    Everything is OK
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components