2981428
2981428
Active
Description:  RELAY SAFETY 3PST 6A 24V
Manufacturer:  Phoenix Contact
Datasheet:   2981428 Datasheet
History Price: $536.85
In Stock: 500
2981428 Specification
Specification
Part No
2981428
Category
Safety Relays
Manufacturer
Phoenix Contact
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Coil Voltage
24VDC
Contact Form
3PST-NO (3 Form A)
Contact Rating (Current)
6:00:00
Switching Voltage
250VAC, 250VDC - Max
Features
-
Termination Style
Screw Terminal
Must Operate Voltage
-
Must Release Voltage
-
Operate Time
70 ms
Release Time
20 ms
Operating Temperature
-20℃ ~ 55℃
Contact Material
Silver Tin Oxide (AgSnO)
2981428 Related Parts
2981017
2981017
Phoenix Contact
RELAY SAFETY DPST 6A 24V
2981020
2981020
Phoenix Contact
RELAY SAFETY DPST 6A 24V
2981033
2981033
Phoenix Contact
RELAY SAFETY 6PST 6A 24V
2981046
2981046
Phoenix Contact
RELAY SAFETY 6PST 6A 24V
2981059
2981059
Phoenix Contact
RELAY SAFETY 3PST 6A 24V
2981062
2981062
Phoenix Contact
1-2 CHANNEL SAFETY RELAY DIN
2981114
2981114
Phoenix Contact
RELAY SAFETY 3PST 6A 24V
2981125
2981125
Phoenix Contact
RELAY SAFETY 4PST 6A 24V
2981143
2981143
Phoenix Contact
RELAY SAFETY 3PST 6A 24V
2981363
2981363
Phoenix Contact
SAFETY RELAY 2PDT 24VAC/DC
2981376
2981376
Phoenix Contact
UNIVERSAL SAFETY RELAY 2PDT 120V
2981402
2981402
Phoenix Contact
RELAY SAFETY 7PST 6A 120V
2981428 Compare Parts
  • 2981428 vs 2986957
  • 2981428 vs 2986588
  • 2981428 vs 2986575
  • 2981428 vs 2986106
  • 2981428 vs 2986096
  • 2981428 vs 2981981
  • 2981428 vs 2981978
  • 2981428 vs 2981952
  • 2981428 vs 2981839
  • 2981428 vs 2981813
  • 2981428 vs 2981800
  • 2981428 vs 2981745
  • 2981428 vs 2981677
  • 2981428 vs 2981538
  • 2981428 vs 2981525
  • 2981428 vs 2981512
  • 2981428 vs 2981499
  • 2981428 vs 2981486
  • 2981428 vs 2981460
  • 2981428 vs 2981457
  • 2981428 vs 2981444
  • 2981428 vs 2981431
  • 2981428 vs 2981402
  • 2981428 vs 2981376
  • 2981428 vs 2981363
  • 2981428 vs 2981143
  • 2981428 vs 2981125
  • 2981428 vs 2981114
  • 2981428 vs 2981062
  • 2981428 vs 2981059
  • 2981428 vs 2981046
  • 2981428 vs 2981033
  • 2981428 vs 2981020
  • 2981428 vs 2981017
  • 2981428 vs 2981842
  • 2981428 vs 2981732
  • 2981428 vs 2981541
  • 2981428 vs 2981473
  • 2981428 vs 2981253
  • 2981428 vs 2981240
  • Customer Reviews
    4.95 out of 5.00 stars from 61 customer reviews from all over the world
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.