2964623
2964623
Active
Description:  SSR RELAY SPST-NO 800MA 10-253V
Manufacturer:  Phoenix Contact
Datasheet:   2964623 Datasheet
History Price: $169.2
In Stock: 31400
2964623 Specification
Specification
Part No
2964623
Category
Solid State Relays
Manufacturer
Phoenix Contact
Series
DEK-OV
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Circuit
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
Voltage - Input
5VDC
Voltage - Load
10 V ~ 253 V
Load Current
800 mA
Termination Style
Screw Terminal
Package / Case
Module
Supplier Device Package
-
2964623 Related Parts
2961749
2961749
Phoenix Contact
SSR RELAY SPST-NO 10A 5-30V
2961752
2961752
Phoenix Contact
SSR RELAY SPST-NO 10A 5-30V
2964254
2964254
Phoenix Contact
SSR RELAY SPST-NO 100MA 3-48V
2964270
2964270
Phoenix Contact
SSR RELAY SPST-NO 50MA 4-30V
2964283
2964283
Phoenix Contact
SSR RELAY SPST-NO 50MA 4-30V
2964296
2964296
Phoenix Contact
SSR RELAY SPST-NO 3A 3-30V
2964322
2964322
Phoenix Contact
SSR RELAY SPST-NO 10A 5-30V
2964348
2964348
Phoenix Contact
SSR RELAY SPST-NO 50MA 14-30V
2964364
2964364
Phoenix Contact
SSR RELAY SPST-NO 50MA 4-18V
2964416
2964416
Phoenix Contact
SSR RELAY SPST-NO 500MA
2964487
2964487
Phoenix Contact
SSR RELAY SPST-NO 100MA 3-48V
2964542
2964542
Phoenix Contact
SSR RELAY SPST-NO 50MA 4-18V
2964623 Compare Parts
  • 2964623 vs 2967989
  • 2964623 vs 2967963
  • 2964623 vs 2967950
  • 2964623 vs 2967947
  • 2964623 vs 2967921
  • 2964623 vs 2967895
  • 2964623 vs 2967882
  • 2964623 vs 2967879
  • 2964623 vs 2967840
  • 2964623 vs 2967578
  • 2964623 vs 2967552
  • 2964623 vs 2967549
  • 2964623 vs 2967507
  • 2964623 vs 2967471
  • 2964623 vs 2967468
  • 2964623 vs 2967002
  • 2964623 vs 2966993
  • 2964623 vs 2966809
  • 2964623 vs 2966799
  • 2964623 vs 2966773
  • 2964623 vs 2966757
  • 2964623 vs 2966744
  • 2964623 vs 2966728
  • 2964623 vs 2966676
  • 2964623 vs 2966663
  • 2964623 vs 2966650
  • 2964623 vs 2966634
  • 2964623 vs 2966621
  • 2964623 vs 2966618
  • 2964623 vs 2966605
  • 2964623 vs 2966595
  • 2964623 vs 2964678
  • 2964623 vs 2964649
  • 2964623 vs 2964636
  • 2964623 vs 2964555
  • 2964623 vs 2964542
  • 2964623 vs 2964487
  • 2964623 vs 2964416
  • 2964623 vs 2964364
  • 2964623 vs 2964348
  • Customer Reviews
    4.95 out of 5.00 stars from 70 customer reviews from all over the world
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller