2949787
2949787
Active
Description:  RELAY GEN PURPOSE SPDT 5A 24V
Manufacturer:  Phoenix Contact
Datasheet:   2949787 Datasheet
History Price: $137.61
In Stock: 500
2949787 Specification
Specification
Part No
2949787
Category
Power Relays, Over 2 Amps
Manufacturer
Phoenix Contact
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Coil Voltage
24VDC
Contact Form
SPDT (1 Form C)
Contact Rating (Current)
5:00:00
Switching Voltage
250VAC, 250VDC - Max
Coil Current
-
Coil Type
Non Latching
Features
Diode, Lighted Indicator, Socket Included
Termination Style
Screw Terminal
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
-
Must Release Voltage
-
Operating Temperature
-20℃ ~ 50℃
Contact Material
Silver Nickel (AgNi)
Relay Type
-
Operate Time
General Purpose
2949787 PDF Datasheet
2949787 Related Parts
2940171
2940171
Phoenix Contact
RELAY GEN PURPOSE SPST 3A 24V
2940359
2940359
Phoenix Contact
RELAY GEN PURPOSE SPDT 6A 24V
2940391
2940391
Phoenix Contact
RELAY GEN PURPOSE DPDT 5A 24V
2940401
2940401
Phoenix Contact
RELAY GEN PURPOSE DPDT 5A 48V
2940427
2940427
Phoenix Contact
RELAY GEN PURPOSE DPDT 5A 120V
2940430
2940430
Phoenix Contact
RELAY GEN PURPOSE DPDT 5A 230V
2940760
2940760
Phoenix Contact
RELAY GEN PURPOSE SPDT 6A 230V
2941154
2941154
Phoenix Contact
RELAY GEN PURPOSE SPST 3A 24V
2941170
2941170
Phoenix Contact
RELAY GEN PURPOSE SPST 3A 5V
2941183
2941183
Phoenix Contact
RELAY GENERAL PURPOSE SPST 3A 5V
2941332
2941332
Phoenix Contact
RELAY GEN PURPOSE DPDT 5A 48V
2941455
2941455
Phoenix Contact
RELAY GEN PURPOSE DPDT 5A 120V
2949787 Compare Parts
  • 2949787 vs 2949295
  • 2949787 vs 2949240
  • 2949787 vs 2948416
  • 2949787 vs 2947718
  • 2949787 vs 2947653
  • 2949787 vs 2946654
  • 2949787 vs 2946560
  • 2949787 vs 2944795
  • 2949787 vs 2944520
  • 2949787 vs 2943767
  • 2949787 vs 2942807
  • 2949787 vs 2942658
  • 2949787 vs 2942153
  • 2949787 vs 2942111
  • 2949787 vs 2942108
  • 2949787 vs 2941646
  • 2949787 vs 2941468
  • 2949787 vs 2941455
  • 2949787 vs 2941332
  • 2949787 vs 2941183
  • 2949787 vs 2941170
  • 2949787 vs 2941154
  • 2949787 vs 2940760
  • 2949787 vs 2940430
  • 2949787 vs 2940427
  • 2949787 vs 2940401
  • 2949787 vs 2940391
  • 2949787 vs 2940359
  • 2949787 vs 2940171
  • 2949787 vs 2949208
  • 2949787 vs 2947721
  • 2949787 vs 2947420
  • 2949787 vs 2946366
  • 2949787 vs 2946353
  • 2949787 vs 2946311
  • 2949787 vs 2943770
  • 2949787 vs 2943754
  • 2949787 vs 2942674
  • 2949787 vs 2942616
  • 2949787 vs 2940854
  • Customer Reviews
    4.95 out of 5.00 stars from 61 customer reviews from all over the world
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.