Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Phoenix Contact 2948908
2948908
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 100MA 4-48V
Manufacturer:
Phoenix Contact
Datasheet:
2948908 Datasheet
History Price: $100.69
In Stock: 48400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
2948908 Specification
Specification
Part No
2948908
Category
Solid State Relays
Manufacturer
Phoenix Contact
Series
EMG10-OE
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Circuit
SPST-NO (1 Form A)
Output Type
DC
Voltage - Input
24VDC
Voltage - Load
4 V ~ 48 V
Load Current
100 mA
Termination Style
Screw Terminal
Package / Case
Module
Supplier Device Package
-
2948908 PDF Datasheet
2948908 Datasheet
Click and Download: 2948908 Datasheet
2948908 Related Parts
2940207
Phoenix Contact
SSR RELAY SPST-NO 100MA 3-48V
2940210
Phoenix Contact
SSR RELAY SPST-NO 100MA 3-48V
2941361
Phoenix Contact
SSR RELAY SPST-NO 3A 3-30V
2941374
Phoenix Contact
SSR RELAY SPST-NO 3A 3-30V
2941387
Phoenix Contact
SSR RELAY SPST-NO 3A 3-30V
2941659
Phoenix Contact
SSR RELAY SPST-NO 100MA 3-48V
2943259
Phoenix Contact
SSR RELAY SPST-NO 2A 10-30V
2944203
Phoenix Contact
SSR RELAY SPST-NO 1A 5-36V
2944216
Phoenix Contact
SSR RELAY SPST-NO 1A 5-36V
2944229
Phoenix Contact
SSR RELAY SPST-NO 1A 5-36V
2944232
Phoenix Contact
SSR RELAY SPST-NO 1A 5-36V
2944258
Phoenix Contact
SSR RELAY SPST-NO 1A 5-36V
2948908 Compare Parts
2948908 vs 2948898
2948908 vs 2948885
2948908 vs 2948827
2948908 vs 2948746
2948908 vs 2946803
2948908 vs 2946780
2948908 vs 2944274
2948908 vs 2944258
2948908 vs 2944232
2948908 vs 2944229
2948908 vs 2944216
2948908 vs 2944203
2948908 vs 2943259
2948908 vs 2941659
2948908 vs 2941387
2948908 vs 2941374
2948908 vs 2941361
2948908 vs 2940210
2948908 vs 2940207
2948908 vs 2948953
2948908 vs 2948924
2948908 vs 2948869
2948908 vs 2946793
2948908 vs 2944410
2948908 vs 2944261
2948908 vs 2944245
2948908 vs 2942810
2948908 vs 2941714
2948908 vs 2941620
2948908 vs 2941536
2948908 vs 2940388
2948908 vs 2940346
2948908 vs 2940294
2948908 vs 2940223
Customer Reviews
4.95 out of 5.00 stars from 140 customer reviews from all over the world
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
2026-04-01 22:56
The product works straight, can trust.
Dário
Brazil
2026-04-01 17:50
Fast shipping and informed the ad.
Keith Washington
United States
2026-04-01 14:37
Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
Susana Mendoza
Spain
2026-04-01 06:48
Everything is perfect.