2946780
2946780
Obsolete
Description:  SSR RELAY SPST-NO 2A 10-30V
Manufacturer:  Phoenix Contact
Datasheet:   2946780 Datasheet
History Price: $172.62
In Stock: 49600
2946780 Specification
Specification
Part No
2946780
Category
Solid State Relays
Manufacturer
Phoenix Contact
Series
EMG
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Circuit
SPST-NO (1 Form A)
Output Type
DC
Voltage - Input
5VDC
Voltage - Load
10 V ~ 30 V
Load Current
2:00:00
Termination Style
Spring Terminal
Package / Case
-
Supplier Device Package
-
2946780 Related Parts
2940207
2940207
Phoenix Contact
SSR RELAY SPST-NO 100MA 3-48V
2940210
2940210
Phoenix Contact
SSR RELAY SPST-NO 100MA 3-48V
2941361
2941361
Phoenix Contact
SSR RELAY SPST-NO 3A 3-30V
2941374
2941374
Phoenix Contact
SSR RELAY SPST-NO 3A 3-30V
2941387
2941387
Phoenix Contact
SSR RELAY SPST-NO 3A 3-30V
2941659
2941659
Phoenix Contact
SSR RELAY SPST-NO 100MA 3-48V
2943259
2943259
Phoenix Contact
SSR RELAY SPST-NO 2A 10-30V
2944203
2944203
Phoenix Contact
SSR RELAY SPST-NO 1A 5-36V
2944216
2944216
Phoenix Contact
SSR RELAY SPST-NO 1A 5-36V
2944229
2944229
Phoenix Contact
SSR RELAY SPST-NO 1A 5-36V
2944232
2944232
Phoenix Contact
SSR RELAY SPST-NO 1A 5-36V
2944258
2944258
Phoenix Contact
SSR RELAY SPST-NO 1A 5-36V
2946780 Compare Parts
  • 2946780 vs 2948908
  • 2946780 vs 2948898
  • 2946780 vs 2948885
  • 2946780 vs 2948827
  • 2946780 vs 2948746
  • 2946780 vs 2946803
  • 2946780 vs 2944274
  • 2946780 vs 2944258
  • 2946780 vs 2944232
  • 2946780 vs 2944229
  • 2946780 vs 2944216
  • 2946780 vs 2944203
  • 2946780 vs 2943259
  • 2946780 vs 2941659
  • 2946780 vs 2941387
  • 2946780 vs 2941374
  • 2946780 vs 2941361
  • 2946780 vs 2940210
  • 2946780 vs 2940207
  • 2946780 vs 2948953
  • 2946780 vs 2948924
  • 2946780 vs 2948869
  • 2946780 vs 2946793
  • 2946780 vs 2944410
  • 2946780 vs 2944261
  • 2946780 vs 2944245
  • 2946780 vs 2942810
  • 2946780 vs 2941714
  • 2946780 vs 2941620
  • 2946780 vs 2941536
  • 2946780 vs 2940388
  • 2946780 vs 2940346
  • 2946780 vs 2940294
  • 2946780 vs 2940223
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.