2912345
2912345
Obsolete
Description:  RELAY SOCKET DIN RAIL
Manufacturer:  Phoenix Contact
Datasheet:   2912345 Datasheet
History Price: Obsolete
In Stock: 1600
2912345 Specification
Specification
Part No
2912345
Category
Relay Sockets
Manufacturer
Phoenix Contact
Series
PLC-BSP
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Socket
Number of Positions
-
Mounting Type
DIN Rail
Termination Style
Spring Terminal
For Use With/Related Products
Miniature Relays
2912345 PDF Datasheet
2912345 Related Parts
2912400
2912400
Phoenix Contact
14MM PLC BASIC TERM BLOCK 24V
2912413
2912413
Phoenix Contact
14MM PLC BASIC TERM BLOCK 24VDC
2912439
2912439
Phoenix Contact
RELAY SOCKET DIN RAIL
2912332
2912332
Phoenix Contact
RELAY SOCKET DIN RAIL
2912442
2912442
Phoenix Contact
TERM BLOCK
2912471
2912471
Phoenix Contact
TERM BLOCK
2912345 Compare Parts
  • 2912345 vs 2912413
  • 2912345 vs 2912400
  • 2912345 vs 2912471
  • 2912345 vs 2912442
  • 2912345 vs 2912332
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!