2911731
2911731
Obsolete
Description:  SSR RELAY SPST-NO 100MA 8-48V
Manufacturer:  Phoenix Contact
Datasheet:   2911731 Datasheet
History Price: Obsolete
In Stock: 28800
2911731 Specification
Specification
Part No
2911731
Category
Solid State Relays
Manufacturer
Phoenix Contact
Series
ST-OE2
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Socketable
Circuit
SPST-NO (1 Form A)
Output Type
DC
Voltage - Input
120VAC
Voltage - Load
8 V ~ 48 V
Load Current
100 mA
Termination Style
Plug In
Package / Case
Module
Supplier Device Package
-
2911731 PDF Datasheet
2911731 Related Parts
2911692
2911692
Phoenix Contact
SSR RELAY SPST-NO 100MA 8-48V
2911728
2911728
Phoenix Contact
SSR RELAY SPST-NO 100MA 8-48V
2911045
2911045
Phoenix Contact
SSR RELAY SPST-NO 100MA 8-48V
2911058
2911058
Phoenix Contact
SSR RELAY SPST-NO 100MA 8-48V
2912138
2912138
Phoenix Contact
SSR RELAY SPST-NO
2912141
2912141
Phoenix Contact
POSI125DC/48DC/15
2912154
2912154
Phoenix Contact
SSR RELAY SPST-NO
2911731 Compare Parts
  • 2911731 vs 2911692
  • 2911731 vs 2912154
  • 2911731 vs 2912141
  • 2911731 vs 2912138
  • 2911731 vs 2911058
  • 2911731 vs 2911045
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé