2910508
2910508
Active
Description:  RELAY GEN PURPOSE DPDT 50MA 24V
Manufacturer:  Phoenix Contact
Datasheet:   2910508 Datasheet
History Price: $47.466
In Stock: 41300
2910508 Specification
Specification
Part No
2910508
Category
Signal Relays, Up to 2 Amps
Manufacturer
Phoenix Contact
Series
PLC-RSC
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Coil Voltage
24VAC/DC
Contact Form
DPDT (2 Form C)
Contact Rating (Current)
50 mA
Switching Voltage
30VAC, 36VDC - Max
Coil Current
18 mA
Coil Type
Non Latching
Features
Lighted Indicator, Socket Included
Termination Style
Screw Terminal
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
20.6 VAC/DC
Must Release Voltage
-
Operate Time
15 ms
Release Time
15 ms
Operating Temperature
-20℃ ~ 60℃
Contact Material
Silver Nickel (AgNi), Gold (Au)
2910508 Compare Parts
  • 2910508 vs 2910507
  • 2910508 vs 2910529
  • 2910508 vs 2910513
  • Customer Reviews
    4.95 out of 5.00 stars from 69 customer reviews from all over the world
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.