2900526
2900526
Active
Description:  RELAY SAFETY DPST 6A 24V
Manufacturer:  Phoenix Contact
Datasheet:   2900526 Datasheet
History Price: $224.78
In Stock: 4600
2900526 Specification
Specification
Part No
2900526
Category
Safety Relays
Manufacturer
Phoenix Contact
Series
PSR
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Coil Voltage
24VAC/DC
Contact Form
DPST-NO (2 Form A)
Contact Rating (Current)
6:00:00
Switching Voltage
250VAC, 250VDC - Max
Features
-
Termination Style
Spring Terminal
Must Operate Voltage
-
Must Release Voltage
-
Operate Time
20 ms
Release Time
10 ms
Operating Temperature
-20℃ ~ 55℃
Contact Material
Silver Tin Oxide (AgSnO)
2900526 Related Parts
2900509
2900509
Phoenix Contact
RELAY SAFETY 3PST 6A 24V
2900510
2900510
Phoenix Contact
RELAY SAFETY 3PST 6A 24V
2900525
2900525
Phoenix Contact
RELAY SAFETY DPST 6A 24V
2901422
2901422
Phoenix Contact
RELAY SAFETY
2901428
2901428
Phoenix Contact
RELAY SAFETY
2901429
2901429
Phoenix Contact
RELAY SAFETY
2902725
2902725
Phoenix Contact
PSR-SCP- 24DC/MXF1/4X1/2X2/B
2903253
2903253
Phoenix Contact
PSR-PIP-24DC/MXF1/4X1/2X2/B
2903583
2903583
Phoenix Contact
PSR-SCP-24DC/URML4/3X1/1X2/B
2904664
2904664
Phoenix Contact
RELAY SAFETY SPST 5A 24V
2904665
2904665
Phoenix Contact
RELAY SAFETY SPST 5A 24V
2904950
2904950
Phoenix Contact
RELAY SAFETY SPST 6A 24V
2900526 Compare Parts
  • 2900526 vs 2904958
  • 2900526 vs 2904955
  • 2900526 vs 2904954
  • 2900526 vs 2904953
  • 2900526 vs 2904952
  • 2900526 vs 2904951
  • 2900526 vs 2904950
  • 2900526 vs 2904665
  • 2900526 vs 2904664
  • 2900526 vs 2903583
  • 2900526 vs 2903253
  • 2900526 vs 2902725
  • 2900526 vs 2901429
  • 2900526 vs 2901428
  • 2900526 vs 2901422
  • 2900526 vs 2900525
  • 2900526 vs 2900510
  • 2900526 vs 2900509
  • 2900526 vs 2904957
  • 2900526 vs 2904956
  • 2900526 vs 2903262
  • 2900526 vs 2903261
  • 2900526 vs 2903260
  • 2900526 vs 2903259
  • 2900526 vs 2903258
  • 2900526 vs 2903257
  • 2900526 vs 2903256
  • 2900526 vs 2903255
  • 2900526 vs 2903254
  • 2900526 vs 2902726
  • 2900526 vs 2901425
  • 2900526 vs 2901417
  • 2900526 vs 2901416
  • Customer Reviews
    4.95 out of 5.00 stars from 102 customer reviews from all over the world
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller