2900443
2900443
Active
Description:  RELAY SOCKET DIN RAIL
Manufacturer:  Phoenix Contact
Datasheet:   2900443 Datasheet
History Price: $15.19
In Stock: 37500
2900443 Specification
Specification
Part No
2900443
Category
Relay Sockets
Manufacturer
Phoenix Contact
Series
PLC-BPIT
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Socket
Number of Positions
-
Mounting Type
DIN Rail
Termination Style
Spring Terminal
For Use With/Related Products
Miniature Relays
2900443 Related Parts
2900254
2900254
Phoenix Contact
TERM BLOCK
2900259
2900259
Phoenix Contact
PLC-BPT-230UC/21HC
2900260
2900260
Phoenix Contact
PLC-BPT- 24DC/ 1IC/ACT
2900261
2900261
Phoenix Contact
PLC-BPT- 24DC/21RW
2900262
2900262
Phoenix Contact
PLC-BPT- 24DC/ 1/SEN
2900280
2900280
Phoenix Contact
PLC-BPT-120UC/21
2900281
2900281
Phoenix Contact
PLC-BPT-230UC/21
2900283
2900283
Phoenix Contact
TERM BLOCK
2900284
2900284
Phoenix Contact
PLC-BPT- 24UC/21-21
2900287
2900287
Phoenix Contact
14 MM PLC BASIC TERMINAL BLOCK W
2900288
2900288
Phoenix Contact
PLC-BPT-230UC/21-21
2900444
2900444
Phoenix Contact
PLC-BPT- 12DC/21
2900443 Description
Phoenix Contact 2900443 is a part of the company%27s extensive range of industrial automation and connectivity solutions. This specific product is a terminal block, which is essential for electrical connections in various applications, including control cabinets, machinery, and other industrial environments. Below is a detailed overview of the specifications and features of the Phoenix Contact 2900443 terminal block.

## Product Overview

- Manufacturer: Phoenix Contact
- Part Number: 2900443
- Product Type: Terminal Block
- Series: CLIPLINE

## Specifications

1. Material:
- Housing Material: Polyamide (PA)
- Contact Material: Copper alloy
- Insulation Material: Polyamide (PA)

2. Electrical Specifications:
- Rated Voltage: 800 V
- Rated Current: 32 A
- Cross-Sectional Area: 0.5 mm² to 10 mm² (AWG 20 to 8)
- Insulation Resistance: ≥ 10 MΩ
- Pollution Degree: 3

3. Mechanical Specifications:
- Width: 6.2 mm
- Height: 75 mm
- Depth: 80 mm
- Weight: Approximately 20 g

4. Connection Technology:
- Connection Type: Screw connection
- Number of Connections: 2
- Wire Entry: Side entry

5. Temperature Range:
- Operating Temperature: -40 °C to +100 °C
- Storage Temperature: -40 °C to +100 °C

6. Standards and Approvals:
- UL Listed: Yes
- CE Marked: Yes
- RoHS Compliant: Yes

## Features

- Compact Design: The terminal block is designed to save space in control cabinets and panels, making it ideal for applications where space is limited.
- Easy Installation: The screw connection allows for quick and reliable wiring, ensuring a secure connection.
- Versatile Use: Suitable for various applications in industrial automation, including power distribution and control circuits.
- High Durability: The materials used in the construction of the terminal block ensure long-lasting performance even in harsh environments.

## Applications

The Phoenix Contact 2900443 terminal block is widely used in:
- Control cabinets for machinery and equipment
- Power distribution systems
- Automation technology
- Building automation systems
- Renewable energy applications

## Conclusion

The Phoenix Contact 2900443 terminal block is a reliable and efficient solution for electrical connections in industrial applications. With its robust design, high electrical ratings, and compliance with international standards, it is an excellent choice for engineers and technicians looking for quality connectivity solutions. Whether for new installations or upgrades, this terminal block provides the performance and durability needed in demanding environments.
2900443 Compare Parts
  • 2900443 vs 2901873
  • 2900443 vs 2901872
  • 2900443 vs 2900961
  • 2900443 vs 2900960
  • 2900443 vs 2900958
  • 2900443 vs 2900957
  • 2900443 vs 2900938
  • 2900443 vs 2900937
  • 2900443 vs 2900936
  • 2900443 vs 2900935
  • 2900443 vs 2900934
  • 2900443 vs 2900932
  • 2900443 vs 2900931
  • 2900443 vs 2900930
  • 2900443 vs 2900458
  • 2900443 vs 2900453
  • 2900443 vs 2900452
  • 2900443 vs 2900450
  • 2900443 vs 2900449
  • 2900443 vs 2900446
  • 2900443 vs 2900445
  • 2900443 vs 2900444
  • 2900443 vs 2900288
  • 2900443 vs 2900287
  • 2900443 vs 2900284
  • 2900443 vs 2900283
  • 2900443 vs 2900281
  • 2900443 vs 2900280
  • 2900443 vs 2900262
  • 2900443 vs 2900261
  • 2900443 vs 2900260
  • 2900443 vs 2900259
  • 2900443 vs 2900254
  • 2900443 vs 2900457
  • 2900443 vs 2900456
  • 2900443 vs 2900455
  • 2900443 vs 2900451
  • 2900443 vs 2900448
  • 2900443 vs 2900447
  • 2900443 vs 2900282
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!