☰
2834708
2834708
Obsolete
Description:  RELAY GEN PURPOSE DPDT 10A 120V
Manufacturer:  Phoenix Contact
Datasheet:   2834708 Datasheet
History Price: Obsolete
In Stock: 30840
2834708 Specification
Specification
Part No
2834708
Category
Power Relays, Over 2 Amps
Manufacturer
Phoenix Contact
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Coil Voltage
120VAC
Contact Form
DPDT (2 Form C)
Contact Rating (Current)
10:00:00
Switching Voltage
250VAC, 125VDC - Max
Coil Current
9 mA
Coil Type
Non Latching
Features
Lighted Indicator, Socket Included, Varistor
Termination Style
Spring Terminal
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
-
Must Release Voltage
-
Operating Temperature
10 ms
Contact Material
12 ms
Relay Type
-25℃ ~ 60℃
Operate Time
Silver (Ag)
2834708 Related Parts
2832027
2832027
Phoenix Contact
RELAY GEN PURPOSE SPDT 6A 230V
2834012
2834012
Phoenix Contact
RELAY GEN PURPOSE DPDT 10A 12V
2834025
2834025
Phoenix Contact
RELAY GEN PURPOSE DPDT 10A 24V
2834041
2834041
Phoenix Contact
RELAY GEN PURPOSE DPDT 10A 110V
2834054
2834054
Phoenix Contact
RELAY GEN PURPOSE DPDT 10A 24V
2834067
2834067
Phoenix Contact
RELAY GEN PURPOSE DPDT 10A 120V
2834083
2834083
Phoenix Contact
RELAY GEN PURPOSE 4PDT 5A 12V
2834096
2834096
Phoenix Contact
RELAY GEN PURPOSE 4PDT 5A 24V
2834122
2834122
Phoenix Contact
RELAY GEN PURPOSE 4PDT 5A 24V
2834135
2834135
Phoenix Contact
RELAY GEN PURPOSE 4PDT 5A 120V
2834203
2834203
Phoenix Contact
RELAY GEN PURPOSE 4PDT 5A 24V
2834232
2834232
Phoenix Contact
RELAY GEN PURPOSE DPDT 10A 24V
2834708 Compare Parts
  • 2834708 vs 2834960
  • 2834708 vs 2834847
  • 2834708 vs 2834834
  • 2834708 vs 2834821
  • 2834708 vs 2834766
  • 2834708 vs 2834753
  • 2834708 vs 2834740
  • 2834708 vs 2834737
  • 2834708 vs 2834724
  • 2834708 vs 2834685
  • 2834708 vs 2834672
  • 2834708 vs 2834669
  • 2834708 vs 2834643
  • 2834708 vs 2834601
  • 2834708 vs 2834562
  • 2834708 vs 2834520
  • 2834708 vs 2834517
  • 2834708 vs 2834504
  • 2834708 vs 2834494
  • 2834708 vs 2834481
  • 2834708 vs 2834423
  • 2834708 vs 2834407
  • 2834708 vs 2834368
  • 2834708 vs 2834342
  • 2834708 vs 2834339
  • 2834708 vs 2834326
  • 2834708 vs 2834313
  • 2834708 vs 2834290
  • 2834708 vs 2834274
  • 2834708 vs 2834258
  • 2834708 vs 2834232
  • 2834708 vs 2834203
  • 2834708 vs 2834135
  • 2834708 vs 2834122
  • 2834708 vs 2834096
  • 2834708 vs 2834083
  • 2834708 vs 2834067
  • 2834708 vs 2834054
  • 2834708 vs 2834041
  • 2834708 vs 2834025
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected