2833660
2833660
Active
Description:  PLUG-IN MOD FOR MOUNTING
Manufacturer:  Phoenix Contact
Datasheet:   2833660 Datasheet
History Price: $8.91
In Stock: 20800
2833660 Specification
Specification
Part No
2833660
Category
Relay Accessories
Manufacturer
Phoenix Contact
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Module, LED and/or Protection
For Use With/Related Products
PR1 and PR2 Series
2833660 Related Parts
2833547
2833547
Phoenix Contact
RELAY RETAINING BRACKET
2833550
2833550
Phoenix Contact
RELAY RETAINING BRACKET
2833592
2833592
Phoenix Contact
RELAY RETAINING BRACKET
2833628
2833628
Phoenix Contact
RELAY RETAINING BRACKET
2833631
2833631
Phoenix Contact
EQUIPMENT MARKER 6X15MM SURFACE
2833644
2833644
Phoenix Contact
EQUIPMENT MARKER LABELING 9X25MM
2833712
2833712
Phoenix Contact
PLUG-IN MODULE FOR MOUNTING
2833767
2833767
Phoenix Contact
PLUG-IN MODULE FOR MOUNTING
2833864
2833864
Phoenix Contact
PLUG-IN MODULE FOR MOUNTING
2833945
2833945
Phoenix Contact
PLUG-IN MODULE FOR MOUNTING
2833660 Description
The Phoenix Contact 2833660 is a high-quality terminal block designed for various industrial applications. This product is part of the renowned Phoenix Contact range, which is known for its reliability and innovative solutions in electrical engineering and automation technology.

## Overview

The Phoenix Contact 2833660 is a part of the CLIPLINE series, specifically designed for the connection of conductors in a compact and efficient manner. It is particularly suitable for applications in control cabinets, machinery, and various industrial environments where space is at a premium.

## Specifications

1. Type: Terminal Block
2. Material: The housing is made from high-quality thermoplastic material, ensuring durability and resistance to environmental factors.
3. Color: Typically available in gray, which is standard for many terminal blocks, allowing for easy identification and organization.
4. Dimensions:
- Width: 6.2 mm
- Height: 90 mm
- Depth: 75 mm
5. Connection Method:
- The terminal block utilizes a screw connection method, which provides a secure and reliable connection for wires.
- It is designed to accommodate a wide range of wire sizes, typically from 0.5 mm² to 2.5 mm².
6. Rated Voltage: The terminal block is rated for a maximum voltage of 400 V, making it suitable for various applications in industrial settings.
7. Rated Current: It can handle a maximum current of 24 A, ensuring it can support significant electrical loads.
8. Wire Entry: The terminal block features a side entry for wires, which allows for easier installation in tight spaces.
9. Mounting Type: Designed for DIN rail mounting, which is a standard practice in control cabinet construction, allowing for easy installation and organization.
10. Temperature Range: The operating temperature range is typically from -40°C to +100°C, making it suitable for use in harsh environments.

## Features

- Compact Design: The slim profile of the 2833660 terminal block allows for efficient use of space in control panels and cabinets.
- High-Quality Materials: The use of robust materials ensures longevity and reliability, even in demanding conditions.
- Versatile Applications: Suitable for a wide range of applications, including automation technology, control engineering, and electrical installations.
- Easy Installation: The design facilitates quick and easy installation, reducing downtime during setup.

## Applications

The Phoenix Contact 2833660 terminal block is ideal for various applications, including:

- Control cabinets for machinery and equipment
- Electrical installations in industrial environments
- Automation systems where space-saving solutions are required
- Any application requiring reliable and secure electrical connections

## Conclusion

In summary, the Phoenix Contact 2833660 terminal block is a versatile and reliable solution for electrical connections in industrial applications. With its compact design, high-quality materials, and robust specifications, it meets the demands of modern electrical engineering and automation technology. Whether used in control cabinets or machinery, this terminal block provides a secure and efficient means of connecting conductors, ensuring optimal performance and safety in various environments.
2833660 Compare Parts
  • 2833660 vs 2833864
  • 2833660 vs 2833767
  • 2833660 vs 2833712
  • 2833660 vs 2833644
  • 2833660 vs 2833631
  • 2833660 vs 2833628
  • 2833660 vs 2833592
  • 2833660 vs 2833550
  • 2833660 vs 2833547
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.