2823777
2823777
Obsolete
Description:  RELAY GEN PURPOSE SPST 500MA 24V
Manufacturer:  Phoenix Contact
Datasheet:   2823777 Datasheet
History Price: Obsolete
In Stock: 34725
2823777 Specification
Specification
Part No
2823777
Category
Signal Relays, Up to 2 Amps
Manufacturer
Phoenix Contact
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Socketable
Coil Voltage
24VAC/DC
Contact Form
SPST-NC (1 Form B)
Contact Rating (Current)
500 mA
Switching Voltage
30VAC, 36VDC - Max
Coil Current
21 mA
Coil Type
Non Latching
Features
Varistor
Termination Style
Plug In
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
-
Must Release Voltage
-
Operate Time
7 ms
Release Time
11 ms
Operating Temperature
-20℃ ~ 50℃
Contact Material
Silver Palladium (AgPd), Gold (Au)
2823777 PDF Datasheet
2823777 Related Parts
2824190
2824190
Phoenix Contact
RELAY GEN PURPOSE SPDT 500MA 24V
2826266
2826266
Phoenix Contact
RELAY GEN PURP SPDT 500MA 230V
2829551
2829551
Phoenix Contact
RELAY GEN PURPOSE DPDT 500MA 24V
2823722
2823722
Phoenix Contact
RELAY GEN PURPOSE SPST 500MA 24V
2823751
2823751
Phoenix Contact
RELAY GEN PURP SPST 500MA 120V
2823780
2823780
Phoenix Contact
RELAY GEN PURPOSE SPST 500MA 48V
2823803
2823803
Phoenix Contact
RELAY GEN PURP SPST 500MA 120V
2826172
2826172
Phoenix Contact
RELAY GEN PURP SPDT 500MA 230V
2826473
2826473
Phoenix Contact
RELAY GEN PURP SPST 500MA 220V
2826486
2826486
Phoenix Contact
RELAY GEN PURP SPST 500MA 230V
2826981
2826981
Phoenix Contact
RELAY GEN PURPOSE SPDT 500MA 24V
2828387
2828387
Phoenix Contact
RELAY GEN PURPOSE 4PDT 2A 24V
2823777 Compare Parts
  • 2823777 vs 2826266
  • 2823777 vs 2824190
  • 2823777 vs 2829797
  • 2823777 vs 2829470
  • 2823777 vs 2828387
  • 2823777 vs 2826981
  • 2823777 vs 2826486
  • 2823777 vs 2826473
  • 2823777 vs 2826172
  • 2823777 vs 2823803
  • 2823777 vs 2823780
  • 2823777 vs 2823751
  • 2823777 vs 2823722
  • Customer Reviews
    4.95 out of 5.00 stars from 121 customer reviews from all over the world
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!