1119897
1119897
Active
Description:  PLC-RSC- 5DC/21
Manufacturer:  Phoenix Contact
Datasheet:   1119897 Datasheet
History Price: $19.53
In Stock: 37100
1119897 Specification
Specification
Part No
1119897
Category
Power Relays, Over 2 Amps
Manufacturer
Phoenix Contact
Series
PLC-RSC
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Coil Voltage
5VDC
Contact Form
SPDT (1 Form C)
Contact Rating (Current)
6:00:00
Switching Voltage
250VAC, 250VDC - Max
Coil Current
38 mA
Coil Type
Non Latching
Features
Diode, Lighted Indicator, Socket Included
Termination Style
Screw Terminal
Seal Rating
Sealed - Fully
Coil Insulation
Class A
Must Operate Voltage
4.2 VDC
Must Release Voltage
-
Operating Temperature
5 ms
Contact Material
8 ms
Relay Type
-40℃ ~ 60℃
Operate Time
Silver Tin Oxide (AgSnO)
1119897 Related Parts
1119893
1119893
Phoenix Contact
PLC-RPT- 5DC/21
1112361001
1112361001
Weidmuller
RELAY GEN PURPOSE SPDT 6A 24V
1113361001
1113361001
Weidmuller
RELAY GEN PURPOSE SPDT 6A 24V
1113461001
1113461001
Weidmuller
RELAY GEN PURPOSE SPDT 6A 24V
1113561001
1113561001
Weidmuller
RELAY GEN PURPOSE SPDT 6A 24V
1113661001
1113661001
Weidmuller
RELAY GEN PURPOSE SPDT 6A 24V
1113761001
1113761001
Weidmuller
RELAY GEN PURPOSE SPDT 6A 24V
1113861001
1113861001
Weidmuller
RELAY GEN PURPOSE SPDT 6A 24V
1114561001
1114561001
Weidmuller
RELAY GEN PURPOSE SPDT 6A 115V
1114661001
1114661001
Weidmuller
RELAY GEN PURPOSE SPDT 6A 115V
1114761001
1114761001
Weidmuller
RELAY GEN PURPOSE SPDT 6A 115V
1114861001
1114861001
Weidmuller
RELAY GEN PURPOSE SPDT 6A 230V
1119897 Compare Parts
  • 1119897 vs 1114861001
  • 1119897 vs 1114761001
  • 1119897 vs 1114661001
  • 1119897 vs 1114561001
  • 1119897 vs 1113861001
  • 1119897 vs 1113761001
  • 1119897 vs 1113661001
  • 1119897 vs 1113561001
  • 1119897 vs 1113461001
  • 1119897 vs 1113361001
  • 1119897 vs 1112361001
  • 1119897 vs 1119893
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets