1104972
1104972
Active
Description:  CONFIGURABLE SAFETY MODULE (BASI
Manufacturer:  Phoenix Contact
Datasheet:   1104972 Datasheet
History Price: $482.69
In Stock: 28800
1104972 Specification
Specification
Part No
1104972
Category
Safety Relays
Manufacturer
Phoenix Contact
Series
PSR
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Coil Voltage
24VDC
Contact Form
3PST-NO (3 Form A)
Contact Rating (Current)
1.6 A
Switching Voltage
24VDC - Nom
Features
Diode, Lighted Indicator
Termination Style
Spring Terminal
Must Operate Voltage
-
Must Release Voltage
-
Operate Time
-
Release Time
-
Operating Temperature
-10℃ ~ 55℃
Contact Material
-
1104972 Related Parts
1104856
1104856
Phoenix Contact
SAFE EXTENSION MODULE WITH 4 SAF
1104868
1104868
Phoenix Contact
SAFE EXTENSION MODULE WITH 4 SAF
1104884
1104884
Phoenix Contact
SAFE EXTENSION MODULE WITH 12 SA
1104885
1104885
Phoenix Contact
SAFE EXTENSION MODULE WITH 12 SA
1104887
1104887
Phoenix Contact
SAFE EXTENSION MODULE WITH 16 SA
1104888
1104888
Phoenix Contact
SAFE EXTENSION MODULE WITH 16 SA
1104889
1104889
Phoenix Contact
SAFE EXTENSION MODULE WITH 8 SAF
1104890
1104890
Phoenix Contact
SAFE EXTENSION MODULE WITH 8 SAF
1104974
1104974
Phoenix Contact
CONFIGURABLE SAFETY MODULE (BASI
1104975
1104975
Phoenix Contact
CONFIGURABLE SAFETY MODULE (BASI
1104976
1104976
Phoenix Contact
SAFE EXTENSION MODULE WITH 4 SAF
1104977
1104977
Phoenix Contact
SAFE EXTENSION MODULE WITH 4 SAF
1104972 Compare Parts
  • 1104972 vs 1105522
  • 1104972 vs 1105098
  • 1104972 vs 1105097
  • 1104972 vs 1105096
  • 1104972 vs 1105095
  • 1104972 vs 1105093
  • 1104972 vs 1105018
  • 1104972 vs 1105017
  • 1104972 vs 1105016
  • 1104972 vs 1105015
  • 1104972 vs 1105014
  • 1104972 vs 1105012
  • 1104972 vs 1105011
  • 1104972 vs 1105010
  • 1104972 vs 1105009
  • 1104972 vs 1104990
  • 1104972 vs 1104989
  • 1104972 vs 1104988
  • 1104972 vs 1104987
  • 1104972 vs 1104986
  • 1104972 vs 1104985
  • 1104972 vs 1104983
  • 1104972 vs 1104982
  • 1104972 vs 1104981
  • 1104972 vs 1104977
  • 1104972 vs 1104976
  • 1104972 vs 1104975
  • 1104972 vs 1104974
  • 1104972 vs 1104890
  • 1104972 vs 1104889
  • 1104972 vs 1104888
  • 1104972 vs 1104887
  • 1104972 vs 1104885
  • 1104972 vs 1104884
  • 1104972 vs 1104868
  • 1104972 vs 1104856
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Johanna Meier
    Germany
    5 stars
    2026-04-04 12:56
    Fast shipping all super.
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK