1094765
1094765
Active
Description:  RELAY GEN PURPOSE SPST 6A 12V
Manufacturer:  Phoenix Contact
Datasheet:   1094765 Datasheet
History Price: $50.79
In Stock: 43800
1094765 Specification
Specification
Part No
1094765
Category
Power Relays, Over 2 Amps
Manufacturer
Phoenix Contact
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Coil Voltage
12VDC
Contact Form
SPST-NO (1 Form A)
Contact Rating (Current)
6:00:00
Switching Voltage
250VAC, 250VDC - Max
Coil Current
-
Coil Type
Non Latching
Features
Lighted Indicator, Socket Included
Termination Style
Spring Terminal
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
-
Must Release Voltage
-
Operating Temperature
5 ms
Contact Material
7 ms
Relay Type
-25℃ ~ 60℃
Operate Time
Silver Tin Oxide (AgSnO)
1094765 Compare Parts
  • 1094765 vs 1094764
  • 1094765 vs 1094761
  • 1094765 vs 1094760
  • 1094765 vs 1094759
  • Customer Reviews
    4.95 out of 5.00 stars from 94 customer reviews from all over the world
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!