1094759
1094759
Active
Description:  RELAY GEN PURPOSE SPST 6A 5V
Manufacturer:  Phoenix Contact
Datasheet:   1094759 Datasheet
History Price: $50.79
In Stock: 19400
1094759 Specification
Specification
Part No
1094759
Category
Power Relays, Over 2 Amps
Manufacturer
Phoenix Contact
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Coil Voltage
5VDC
Contact Form
SPST-NO (1 Form A)
Contact Rating (Current)
6:00:00
Switching Voltage
250VAC, 250VDC - Max
Coil Current
-
Coil Type
Non Latching
Features
Lighted Indicator, Socket Included
Termination Style
Screw Terminal
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
-
Must Release Voltage
-
Operating Temperature
5 ms
Contact Material
7 ms
Relay Type
-25℃ ~ 60℃
Operate Time
Silver Tin Oxide (AgSnO)
1094759 Compare Parts
  • 1094759 vs 1094765
  • 1094759 vs 1094764
  • 1094759 vs 1094761
  • 1094759 vs 1094760
  • Customer Reviews
    4.95 out of 5.00 stars from 150 customer reviews from all over the world
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!