☰
OSSRD2002A
OSSRD2002A
Obsolete
Description:  SSR RELAY SPST-NO 3A 50-250V
Manufacturer:  Optek Technology
Datasheet:   OSSRD2002A Datasheet
History Price: Obsolete
In Stock: 44540
OSSRD2002A Specification
Specification
Part No
OSSRD2002A
Category
Solid State Relays
Manufacturer
Optek Technology
Series
OSSR
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Circuit
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
Voltage - Input
4 ~ 32VDC
Voltage - Load
50 V ~ 250 V
Load Current
3:00:00
Termination Style
-
Package / Case
PC Pin
Supplier Device Package
4-SIP
OSSRD2002A PDF Datasheet
OSSRD2002A Related Parts
OSSRD0001A
OSSRD0001A
Optek Technology
SSR RELAY SPST-NO 10A 50-250V
OSSRD0002A
OSSRD0002A
Optek Technology
SSR RELAY SPST-NO 15A 50-250V
OSSRD0003A
OSSRD0003A
Optek Technology
SSR RELAY SPST-NO 25A 50-250V
OSSRD0004A
OSSRD0004A
Optek Technology
SSR RELAY SPST-NO 40A 50-250V
OSSRD0005A
OSSRD0005A
Optek Technology
SSR RELAY SPST-NO 25A 75-480V
OSSRD0006A
OSSRD0006A
Optek Technology
SSR RELAY SPST-NO 40A 75-480V
OSSRD1004A
OSSRD1004A
Optek Technology
SSR RELAY SPST-NO 15A 50-250V
OSSRA0007A
OSSRA0007A
Optek Technology
SSR RELAY SPST-NO 10A 50-250V
OSSRA0008A
OSSRA0008A
Optek Technology
SSR RELAY SPST-NO 15A 50-250V
OSSRA0009A
OSSRA0009A
Optek Technology
SSR RELAY SPST-NO 25A 50-250V
OSSRA0010A
OSSRA0010A
Optek Technology
SSR RELAY SPST-NO 40A 50-250V
OSSRA0011A
OSSRA0011A
Optek Technology
SSR RELAY SPST-NO 25A 75-480V
OSSRD2002A Compare Parts
  • OSSRD2002A vs OSSRD0006A
  • OSSRD2002A vs OSSRD0005A
  • OSSRD2002A vs OSSRD0004A
  • OSSRD2002A vs OSSRD0003A
  • OSSRD2002A vs OSSRD0002A
  • OSSRD2002A vs OSSRD0001A
  • OSSRD2002A vs OSSRD2001D
  • OSSRD2002A vs OSSRD1006A
  • OSSRD2002A vs OSSRD1005A
  • OSSRD2002A vs OSSRD1003A
  • OSSRD2002A vs OSSRD1002A
  • OSSRD2002A vs OSSRD1001A
  • OSSRD2002A vs OSSRA0012A
  • OSSRD2002A vs OSSRA0011A
  • OSSRD2002A vs OSSRA0010A
  • OSSRD2002A vs OSSRA0009A
  • OSSRD2002A vs OSSRA0008A
  • OSSRD2002A vs OSSRA0007A
  • Customer Reviews
    4.95 out of 5.00 stars from 145 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.