☰
OSSRD2001D
OSSRD2001D
Obsolete
Description:  SSR RELAY SPST-NO 3A 0-100V
Manufacturer:  Optek Technology
Datasheet:   OSSRD2001D Datasheet
History Price: Obsolete
In Stock: 1440
OSSRD2001D Specification
Specification
Part No
OSSRD2001D
Category
Solid State Relays
Manufacturer
Optek Technology
Series
OSSR
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Circuit
SPST-NO (1 Form A)
Output Type
DC
Voltage - Input
4 ~ 24VDC
Voltage - Load
0 V ~ 100 V
Load Current
3:00:00
Termination Style
-
Package / Case
PC Pin
Supplier Device Package
4-SIP
OSSRD2001D PDF Datasheet
OSSRD2001D Related Parts
OSSRD0001A
OSSRD0001A
Optek Technology
SSR RELAY SPST-NO 10A 50-250V
OSSRD0002A
OSSRD0002A
Optek Technology
SSR RELAY SPST-NO 15A 50-250V
OSSRD0003A
OSSRD0003A
Optek Technology
SSR RELAY SPST-NO 25A 50-250V
OSSRD0004A
OSSRD0004A
Optek Technology
SSR RELAY SPST-NO 40A 50-250V
OSSRD0005A
OSSRD0005A
Optek Technology
SSR RELAY SPST-NO 25A 75-480V
OSSRD0006A
OSSRD0006A
Optek Technology
SSR RELAY SPST-NO 40A 75-480V
OSSRD1004A
OSSRD1004A
Optek Technology
SSR RELAY SPST-NO 15A 50-250V
OSSRA0007A
OSSRA0007A
Optek Technology
SSR RELAY SPST-NO 10A 50-250V
OSSRA0008A
OSSRA0008A
Optek Technology
SSR RELAY SPST-NO 15A 50-250V
OSSRA0009A
OSSRA0009A
Optek Technology
SSR RELAY SPST-NO 25A 50-250V
OSSRA0010A
OSSRA0010A
Optek Technology
SSR RELAY SPST-NO 40A 50-250V
OSSRA0011A
OSSRA0011A
Optek Technology
SSR RELAY SPST-NO 25A 75-480V
OSSRD2001D Compare Parts
  • OSSRD2001D vs OSSRD0006A
  • OSSRD2001D vs OSSRD0005A
  • OSSRD2001D vs OSSRD0004A
  • OSSRD2001D vs OSSRD0003A
  • OSSRD2001D vs OSSRD0002A
  • OSSRD2001D vs OSSRD0001A
  • OSSRD2001D vs OSSRD2002A
  • OSSRD2001D vs OSSRD1006A
  • OSSRD2001D vs OSSRD1005A
  • OSSRD2001D vs OSSRD1003A
  • OSSRD2001D vs OSSRD1002A
  • OSSRD2001D vs OSSRD1001A
  • OSSRD2001D vs OSSRA0012A
  • OSSRD2001D vs OSSRA0011A
  • OSSRD2001D vs OSSRA0010A
  • OSSRD2001D vs OSSRA0009A
  • OSSRD2001D vs OSSRA0008A
  • OSSRD2001D vs OSSRA0007A
  • Customer Reviews
    4.95 out of 5.00 stars from 134 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.