☰
P7LF-D
P7LF-D
Active
Description:  ADAPTER FOR G7L SER
Manufacturer:  Omron Electronics
Datasheet:   P7LF-D Datasheet
History Price: $9.9
In Stock: 35920
P7LF-D Specification
Specification
Part No
P7LF-D
Category
Relay Accessories
Manufacturer
Omron Electronics
Series
G7L
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Mounting Bracket, Plate
For Use With/Related Products
G7L Series
P7LF-D PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 165 customer reviews from all over the world
Amelie Bauer
Germany
5 stars
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
5 stars
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
5 stars
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
5 stars
2026-09-20 19:31
I love its
Timothy Brown
United States
5 stars
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
5 stars
2026-09-20 17:53
Perfect and arrived fast