G9EA-1 DC48
G9EA-1 DC48
Active
Description:  RELAY GEN PURPOSE SPST 100A 48V
Manufacturer:  Omron Electronics
Datasheet:   G9EA-1 DC48 Datasheet
History Price: Active
In Stock: 38400
G9EA-1 DC48 Specification
Specification
Part No
G9EA-1 DC48
Category
Power Relays, Over 2 Amps
Manufacturer
Omron Electronics
Series
G9EA-1
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
48VDC
Contact Form
SPST-NO (1 Form A)
Contact Rating (Current)
100 A
Switching Voltage
400VDC - Max
Coil Current
40000W
Coil Type
102 mA
Features
Non Latching
Termination Style
-
Seal Rating
Wire Leads
Coil Insulation
Sealed - Fully
Must Operate Voltage
-
Must Release Voltage
36 VDC
Operating Temperature
3.84 VDC
Contact Material
50 ms
Relay Type
30 ms
Operate Time
-40℃ ~ 70℃
G9EA-1 DC48 PDF Datasheet
G9EA-1 DC48 Related Parts
G9EA-1 DC100
G9EA-1 DC100
Omron Electronics
RELAY GEN PURPOSE SPST 100A 100V
G9EA-1 DC12
G9EA-1 DC12
Omron Electronics
RELAY GEN PURPOSE SPST 100A 12V
G9EA-1 DC24
G9EA-1 DC24
Omron Electronics
RELAY GEN PURPOSE SPST 100A 24V
G9EA-1 DC60
G9EA-1 DC60
Omron Electronics
RELAY GEN PURPOSE SPST 100A 60V
G9EA-1-B DC100
G9EA-1-B DC100
Omron Electronics
RELAY GEN PURPOSE SPST 60A 100V
G9EA-1-B DC12
G9EA-1-B DC12
Omron Electronics
RELAY GEN PURPOSE SPST 60A 12V
G9EA-1-B DC24
G9EA-1-B DC24
Omron Electronics
RELAY GEN PURPOSE SPST 60A 24V
G9EA-1-B DC48
G9EA-1-B DC48
Omron Electronics
RELAY GEN PURPOSE SPST 60A 48V
G9EA-1-B DC60
G9EA-1-B DC60
Omron Electronics
RELAY GEN PURPOSE SPST 60A 60V
G9EA-1-B-CA DC100
G9EA-1-B-CA DC100
Omron Electronics
RELAY GEN PURPOSE SPST 30A 100V
G9EA-1-B-CA DC12
G9EA-1-B-CA DC12
Omron Electronics
RELAY GEN PURPOSE SPST 30A 12V
G9EA-1-B-CA DC24
G9EA-1-B-CA DC24
Omron Electronics
RELAY GEN PURPOSE SPST 30A 24V
G9EA-1 DC48 Compare Parts
  • G9EA-1 DC48 vs G9EN-1-UVD-DC12
  • G9EA-1 DC48 vs G9EN1DC12
  • G9EA-1 DC48 vs G9EH-1 DC24
  • G9EA-1 DC48 vs G9EH-1 DC12
  • G9EA-1 DC48 vs G9EC-1-B-ED1 DC12
  • G9EA-1 DC48 vs G9EC-1-B DC60
  • G9EA-1 DC48 vs G9EC-1-B DC48
  • G9EA-1 DC48 vs G9EC-1-B DC24
  • G9EA-1 DC48 vs G9EC-1-B DC12
  • G9EA-1 DC48 vs G9EC-1-B DC100
  • G9EA-1 DC48 vs G9EC-1 DC60
  • G9EA-1 DC48 vs G9EC-1 DC48
  • G9EA-1 DC48 vs G9EC-1 DC24
  • G9EA-1 DC48 vs G9EC-1 DC12
  • G9EA-1 DC48 vs G9EC-1 DC100
  • G9EA-1 DC48 vs G9EB-1-B-ED1 DC12
  • G9EA-1 DC48 vs G9EB-1-B-DC60
  • G9EA-1 DC48 vs G9EB-1-B DC60
  • G9EA-1 DC48 vs G9EB-1-B DC48
  • G9EA-1 DC48 vs G9EB-1-B DC24
  • G9EA-1 DC48 vs G9EB-1-B DC12
  • G9EA-1 DC48 vs G9EA-1-DC60
  • G9EA-1 DC48 vs G9EA-1-CA-DC60
  • G9EA-1 DC48 vs G9EA-1-CA-DC48
  • G9EA-1 DC48 vs G9EA-1-CA DC48
  • G9EA-1 DC48 vs G9EA-1-CA DC24
  • G9EA-1 DC48 vs G9EA-1-CA DC12
  • G9EA-1 DC48 vs G9EA-1-CA DC100
  • G9EA-1 DC48 vs G9EA-1-B-ED1 DC12
  • G9EA-1 DC48 vs G9EA-1-B-CA DC60
  • G9EA-1 DC48 vs G9EA-1-B-CA DC48
  • G9EA-1 DC48 vs G9EA-1-B-CA DC24
  • G9EA-1 DC48 vs G9EA-1-B-CA DC12
  • G9EA-1 DC48 vs G9EA-1-B-CA DC100
  • G9EA-1 DC48 vs G9EA-1-B DC60
  • G9EA-1 DC48 vs G9EA-1-B DC48
  • G9EA-1 DC48 vs G9EA-1-B DC24
  • G9EA-1 DC48 vs G9EA-1-B DC12
  • G9EA-1 DC48 vs G9EA-1-B DC100
  • G9EA-1 DC48 vs G9EA-1 DC60
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.