Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Automotive Relays
/ Omron Electronics G8N1LASDC12BYOMR1
G8N1LASDC12BYOMR1
Active
Automotive Relays
Description:
RELAY AUTOMOTIVE SPDT 30A 12V
Manufacturer:
Omron Electronics
Datasheet:
G8N1LASDC12BYOMR1 Datasheet
History Price: $2.23
In Stock: 8200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
G8N1LASDC12BYOMR1 Specification
Specification
Part No
G8N1LASDC12BYOMR1
Category
Automotive Relays
Manufacturer
Omron Electronics
Series
G8N-1
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Coil Type
Non Latching
Coil Voltage
53.3 mA
Contact Form
12VDC
Contact Rating (Current)
SPDT (1 Form C)
Switching Voltage
30 A
Must Operate Voltage
16VDC - Max
Must Release Voltage
7.2 VDC
Features
1 VDC
Mounting Type
10 ms
Termination Style
10 ms
Operating Temperature
-
Coil Current
Through Hole
Operate Time
PC Pin
Release Time
-40℃ ~ 105℃
G8N1LASDC12BYOMR1 Related Parts
G8N-1 DC12 SK
Omron Electronics
RELAY AUTOMOTIVE SPDT 30A 12V
G8N-1H DC12 SK
Omron Electronics
RELAY AUTOMOTIVE SPDT 30A 12V
G8N-1H-AS DC12 BY OMR1
Omron Electronics
RELAY AUTOMOTIVE SPDT 30A 12V
G8N-1L-DC12
Omron Electronics
RELAY AUTOMOTIVE SPDT 30A 12V
G8N-1U-AS DC12
Omron Electronics
RELAY AUTOMOTIVE SPDT 30A 12V
G8N-1U-DC12
Omron Electronics
RELAY AUTOMOTIVE SPDT 30A 12V
G8NB-1 DC12
Omron Electronics
RELAY AUTOMOTIVE SPDT 30A 12V
G8ND-2 DC12 SK
Omron Electronics
RELAY AUTOMOTIVE SPDT 30A 12V
G8ND-2-DC12
Omron Electronics
RELAY AUTOMOTIVE SPDT 30A 12V
G8ND-2S-DC12
Omron Electronics
RELAY AUTOMOTIVE SPDT 30A 12V
G8NW-2 DC12
Omron Electronics
RELAY AUTOMOTIVE SPDT 30A 12V
G8NW-2 DC12 SK
Omron Electronics
RELAY AUTOMOTIVE SPDT 30A 12V
G8N1LASDC12BYOMR1 Compare Parts
G8N1LASDC12BYOMR1 vs G8NW-2H-DC12
G8N1LASDC12BYOMR1 vs G8NW-2H DC12 SK
G8N1LASDC12BYOMR1 vs G8NW-2 DC12 SK
G8N1LASDC12BYOMR1 vs G8NW-2 DC12
G8N1LASDC12BYOMR1 vs G8ND-2S-DC12
G8N1LASDC12BYOMR1 vs G8ND-2-DC12
G8N1LASDC12BYOMR1 vs G8ND-2 DC12 SK
G8N1LASDC12BYOMR1 vs G8NB-1 DC12
G8N1LASDC12BYOMR1 vs G8N-1U-DC12
G8N1LASDC12BYOMR1 vs G8N-1U-AS DC12
G8N1LASDC12BYOMR1 vs G8N-1L-DC12
G8N1LASDC12BYOMR1 vs G8N-1H-AS DC12 BY OMR1
G8N1LASDC12BYOMR1 vs G8N-1H DC12 SK
G8N1LASDC12BYOMR1 vs G8N-1 DC12 SK
G8N1LASDC12BYOMR1 vs G8ND-2S-ASSK
G8N1LASDC12BYOMR1 vs G8N-1H-DC12-SK
Customer Reviews
4.95 out of 5.00 stars from 138 customer reviews from all over the world
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping