Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Power Relays, Over 2 Amps
/ Omron Electronics G7L-1A-TJ-CB DC48
G7L-1A-TJ-CB DC48
Obsolete
Power Relays, Over 2 Amps
Description:
RELAY GEN PURPOSE SPST 30A 48V
Manufacturer:
Omron Electronics
Datasheet:
G7L-1A-TJ-CB DC48 Datasheet
History Price: Obsolete
In Stock: 23700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
G7L-1A-TJ-CB DC48 Specification
Specification
Part No
G7L-1A-TJ-CB DC48
Category
Power Relays, Over 2 Amps
Manufacturer
Omron Electronics
Series
G7L
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
48VDC
Contact Form
SPST-NO (1 Form A)
Contact Rating (Current)
30 A
Switching Voltage
250VAC - Max
Coil Current
7500VA
Coil Type
40 mA
Features
Non Latching
Termination Style
Test Button
Seal Rating
Quick Connect - 0.250" (6.3mm)
Coil Insulation
-
Must Operate Voltage
Class B
Must Release Voltage
36 VDC
Operating Temperature
7.2 VDC
Contact Material
30 ms
Relay Type
30 ms
Operate Time
-25℃ ~ 60℃
G7L-1A-TJ-CB DC48 PDF Datasheet
G7L-1A-TJ-CB DC48 Datasheet
Click and Download: G7L-1A-TJ-CB DC48 Datasheet
G7L-1A-TJ-CB DC48 Related Parts
G7L-1A-B DC100
Omron Electronics
RELAY GEN PURPOSE SPST 30A 100V
G7L-1A-B DC12
Omron Electronics
RELAY GEN PURPOSE SPST 30A 12V
G7L-1A-B DC48
Omron Electronics
RELAY GEN PURPOSE SPST 30A 48V
G7L-1A-B DC6
Omron Electronics
RELAY GEN PURPOSE SPST 30A 6V
G7L1ABAC24BYOMI
Omron Electronics
RELAY GEN PURPOSE SPST 30A 24V
G7L-1A-B-CB AC12
Omron Electronics
RELAY GEN PURPOSE SPST 30A 12V
G7L-1A-B-CB-AC100/120
Omron Electronics
RELAY GEN PURPOSE SPST 30A 120V
G7L-1A-B-CB-AC200/240
Omron Electronics
RELAY GEN PURPOSE SPST 30A 240V
G7L-1A-B-CB-DC24
Omron Electronics
RELAY GEN PURPOSE SPST 30A 24V
G7L-1A-B-CB-DC48
Omron Electronics
RELAY GEN PURPOSE SPST 30A 48V
G7L-1A-BJ-CB AC200/240
Omron Electronics
RELAY GEN PURPOSE SPST 30A 240V
G7L-1A-BJ-CB DC12
Omron Electronics
RELAY GEN PURPOSE SPST 30A 12V
G7L-1A-TJ-CB DC48 Compare Parts
G7L-1A-TJ-CB DC48 vs G7L-2A-X-SI DC12
G7L-1A-TJ-CB DC48 vs G7L-2A-X-L DC24
G7L-1A-TJ-CB DC48 vs G7L-2A-X-L DC12
G7L-1A-TJ-CB DC48 vs G7L-2A-X DC24
G7L-1A-TJ-CB DC48 vs G7L-2A-X DC12
G7L-1A-TJ-CB DC48 vs G7L-2A-TUB-J-CB-DC6
G7L-1A-TJ-CB DC48 vs G7L-2A-TUB-J-CB-DC48
G7L-1A-TJ-CB DC48 vs G7L-2A-TUB-J-CB-DC24
G7L-1A-TJ-CB DC48 vs G7L-2A-TUB-J-CB-DC12
G7L-1A-TJ-CB DC48 vs G7L-2A-TUB-J-CB-DC100
G7L-1A-TJ-CB DC48 vs G7L-2A-TUB-J-CB-AC50
G7L-1A-TJ-CB DC48 vs G7L-2A-TUB-J-CB-AC24
G7L-1A-TJ-CB DC48 vs G7L-2A-TUB-J-CB-AC200/240
G7L-1A-TJ-CB DC48 vs G7L-2A-TUB-J-CB-AC12
G7L-1A-TJ-CB DC48 vs G7L-2A-TUB-J-CB-AC100/120
G7L-1A-TJ-CB DC48 vs G7L-2A-TUBJ-80-CB DC24
G7L-1A-TJ-CB DC48 vs G7L-2A-TUBJ-80-CB DC12
G7L-1A-TJ-CB DC48 vs G7L-2A-TUBJ-80-CB AC24
G7L-1A-TJ-CB DC48 vs G7L-2A-TUBJ-80-CB AC200/240
G7L-1A-TJ-CB DC48 vs G7L-2A-TUBJ-80-CB AC100/120
G7L-1A-TJ-CB DC48 vs G7L-2A-TUBJ DC24
G7L-1A-TJ-CB DC48 vs G7L-2A-TUBJ AC24
G7L-1A-TJ-CB DC48 vs G7L-2A-TUB-CB-IN AC24
G7L-1A-TJ-CB DC48 vs G7L-2A-TUB-CB-DC48
G7L-1A-TJ-CB DC48 vs G7L-2A-TUB-CB-DC24
G7L-1A-TJ-CB DC48 vs G7L-2A-TUB-CB-DC12
G7L-1A-TJ-CB DC48 vs G7L-2A-TUB-CB-DC100
G7L-1A-TJ-CB DC48 vs G7L-2A-TUB-CB-AC50
G7L-1A-TJ-CB DC48 vs G7L-2A-TUB-CB-AC24
G7L-1A-TJ-CB DC48 vs G7L-2A-TUB-CB-AC200/240
G7L-1A-TJ-CB DC48 vs G7L-2A-TUB-CB-AC12
G7L-1A-TJ-CB DC48 vs G7L-2A-TUB-CB-AC100/120
G7L-1A-TJ-CB DC48 vs G7L-2A-TUB-CB DC6
G7L-1A-TJ-CB DC48 vs G7L-2A-TUB-80-CB DC48
G7L-1A-TJ-CB DC48 vs G7L-2A-TUB-80-CB DC24
G7L-1A-TJ-CB DC48 vs G7L-2A-TUB-80-CB DC12
G7L-1A-TJ-CB DC48 vs G7L-2A-TUB-80-CB AC24
G7L-1A-TJ-CB DC48 vs G7L-2A-TUB-80-CB AC200/240
G7L-1A-TJ-CB DC48 vs G7L-2A-TUB-80-CB AC100/120
G7L-1A-TJ-CB DC48 vs G7L-2A-TUB-80A-CB AC200/240
Customer Reviews
4.95 out of 5.00 stars from 93 customer reviews from all over the world
Mindaugas Arvydas
Lithuania
2026-03-13 23:56
5 star seller
Vanessa Torres
Spain
2026-03-12 09:28
Well packed, it performs its function.
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested
Yago
Brazil
2026-03-11 22:56
Got everything right and well packed