G6Z-1FE DC24
G6Z-1FE DC24
Obsolete
Description:  RELAY RF SPDT 10MA 24V
Manufacturer:  Omron Electronics
History Price: Obsolete
In Stock: 7200
G6Z-1FE DC24 Specification
Specification
Part No
G6Z-1FE DC24
Category
High Frequency (RF) Relays
Manufacturer
Omron Electronics
Series
G6Z
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Coil Type
Non Latching
Coil Current
8.3 mA
Coil Voltage
24VDC
Contact Form
SPDT (1 Form C)
Contact Rating (Current)
10 mA
Switching Voltage
30VAC, 30VDC - Max
Must Operate Voltage
18 VDC
Must Release Voltage
2.4 VDC
Operate Time
10 ms
Release Time
10 ms
Features
Sealed - Fully
Mounting Type
Surface Mount
Termination Style
Gull Wing
Operating Temperature
-40℃ ~ 70℃
G6Z-1FE DC24 PDF Datasheet
G6Z-1FE DC24 Related Parts
G6Z-1F DC12
G6Z-1F DC12
Omron Electronics
RELAY RF SPDT 10MA 12V
G6Z-1F DC3
G6Z-1F DC3
Omron Electronics
RELAY RF SPDT 10MA 3V
G6Z-1F DC5
G6Z-1F DC5
Omron Electronics
RELAY RF SPDT 10MA 5V
G6Z-1F-A DC12
G6Z-1F-A DC12
Omron Electronics
RELAY RF SPDT 10MA 12V
G6Z-1F-A DC24
G6Z-1F-A DC24
Omron Electronics
RELAY RF SPDT 10MA 24V
G6Z-1F-A DC3
G6Z-1F-A DC3
Omron Electronics
RELAY RF SPDT 10MA 3V
G6Z-1F-A DC4.5
G6Z-1F-A DC4.5
Omron Electronics
RELAY RF SPDT 10MA 4.5V
G6Z-1F-A DC5
G6Z-1F-A DC5
Omron Electronics
RELAY RF SPDT 10MA 5V
G6Z-1F-A DC9
G6Z-1F-A DC9
Omron Electronics
RELAY RF SPDT 10MA 9V
G6Z-1F-ARDC12
G6Z-1F-ARDC12
Omron Electronics
RELAY RF SPDT 10MA 12V
G6Z-1F-AR-TRDC12
G6Z-1F-AR-TRDC12
Omron Electronics
RELAY RF SPDT 10MA 12V
G6Z-1F-A-TR DC12
G6Z-1F-A-TR DC12
Omron Electronics
RELAY RF SPDT 10MA 12V
G6Z-1FE DC24 Compare Parts
  • G6Z-1FE DC24 vs G6ZU-1PE DC4.5
  • G6Z-1FE DC24 vs G6ZU-1PE DC3
  • G6Z-1FE DC24 vs G6ZU-1PE DC12
  • G6Z-1FE DC24 vs G6ZU-1P-A DC3
  • G6Z-1FE DC24 vs G6ZU-1P-A DC12
  • G6Z-1FE DC24 vs G6ZU-1FE-A DC9
  • G6Z-1FE DC24 vs G6ZU-1FE-A DC5
  • G6Z-1FE DC24 vs G6ZU-1FE-A DC4.5
  • G6Z-1FE DC24 vs G6ZU-1FE-A DC24
  • G6Z-1FE DC24 vs G6ZU-1FE-A DC12
  • G6Z-1FE DC24 vs G6ZU-1FE DC3
  • G6Z-1FE DC24 vs G6ZU-1F-A DC9
  • G6Z-1FE DC24 vs G6ZU-1F-A DC5
  • G6Z-1FE DC24 vs G6ZU-1F-A DC4.5
  • G6Z-1FE DC24 vs G6ZU-1F-A DC3
  • G6Z-1FE DC24 vs G6ZU-1F-A DC24
  • G6Z-1FE DC24 vs G6ZU-1F-A DC12
  • G6Z-1FE DC24 vs G6ZK-1PE-DC24
  • G6Z-1FE DC24 vs G6ZK-1PE-A DC4.5
  • G6Z-1FE DC24 vs G6ZK-1PE-A DC24
  • G6Z-1FE DC24 vs G6ZK-1PE-A DC12
  • G6Z-1FE DC24 vs G6ZK-1PE DC12
  • G6Z-1FE DC24 vs G6ZK-1P-A DC5
  • G6Z-1FE DC24 vs G6ZK-1P-A DC12
  • G6Z-1FE DC24 vs G6ZK-1P DC12
  • G6Z-1FE DC24 vs G6ZK-1F-TR-CI DC5
  • G6Z-1FE DC24 vs G6ZK-1F-TR DC5
  • G6Z-1FE DC24 vs G6ZK-1F-TR DC4.5
  • G6Z-1FE DC24 vs G6ZK-1FE-TRDC4.5
  • G6Z-1FE DC24 vs G6ZK-1FE-A-TRDC4.5
  • G6Z-1FE DC24 vs G6ZK-1FE-A-DC5
  • G6Z-1FE DC24 vs G6ZK-1FE-A DC4.5
  • G6Z-1FE DC24 vs G6ZK-1FE-A DC12
  • G6Z-1FE DC24 vs G6ZK-1FE DC3
  • G6Z-1FE DC24 vs G6ZK-1F-A-TR DC4.5
  • G6Z-1FE DC24 vs G6ZK-1F-A DC5
  • G6Z-1FE DC24 vs G6ZK-1F-A DC12
  • G6Z-1FE DC24 vs G6ZK-1F DC4.5
  • G6Z-1FE DC24 vs G6Z-1P-R DC5
  • G6Z-1FE DC24 vs G6Z-1P-R DC4.5
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery