G6Z-1F-A-TR DC4.5
G6Z-1F-A-TR DC4.5
Obsolete
Description:  RELAY RF SPDT 10MA 4.5V
Manufacturer:  Omron Electronics
History Price: Obsolete
In Stock: 13900
G6Z-1F-A-TR DC4.5 Specification
Specification
Part No
G6Z-1F-A-TR DC4.5
Category
High Frequency (RF) Relays
Manufacturer
Omron Electronics
Series
G6Z
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Coil Type
Non Latching
Coil Current
44.4 mA
Coil Voltage
4.5VDC
Contact Form
SPDT (1 Form C)
Contact Rating (Current)
10 mA
Switching Voltage
30VAC, 30VDC - Max
Must Operate Voltage
3.38 VDC
Must Release Voltage
0.45 VDC
Operate Time
10 ms
Release Time
10 ms
Features
Sealed - Fully
Mounting Type
Surface Mount
Termination Style
Gull Wing
Operating Temperature
-40℃ ~ 70℃
G6Z-1F-A-TR DC4.5 PDF Datasheet
G6Z-1F-A-TR DC4.5 Related Parts
G6Z-1F DC12
G6Z-1F DC12
Omron Electronics
RELAY RF SPDT 10MA 12V
G6Z-1F DC3
G6Z-1F DC3
Omron Electronics
RELAY RF SPDT 10MA 3V
G6Z-1F DC5
G6Z-1F DC5
Omron Electronics
RELAY RF SPDT 10MA 5V
G6Z-1F-A DC12
G6Z-1F-A DC12
Omron Electronics
RELAY RF SPDT 10MA 12V
G6Z-1F-A DC24
G6Z-1F-A DC24
Omron Electronics
RELAY RF SPDT 10MA 24V
G6Z-1F-A DC3
G6Z-1F-A DC3
Omron Electronics
RELAY RF SPDT 10MA 3V
G6Z-1F-A DC4.5
G6Z-1F-A DC4.5
Omron Electronics
RELAY RF SPDT 10MA 4.5V
G6Z-1F-A DC5
G6Z-1F-A DC5
Omron Electronics
RELAY RF SPDT 10MA 5V
G6Z-1F-A DC9
G6Z-1F-A DC9
Omron Electronics
RELAY RF SPDT 10MA 9V
G6Z-1F-ARDC12
G6Z-1F-ARDC12
Omron Electronics
RELAY RF SPDT 10MA 12V
G6Z-1F-AR-TRDC12
G6Z-1F-AR-TRDC12
Omron Electronics
RELAY RF SPDT 10MA 12V
G6Z-1F-A-TR DC12
G6Z-1F-A-TR DC12
Omron Electronics
RELAY RF SPDT 10MA 12V
G6Z-1F-A-TR DC4.5 Compare Parts
  • G6Z-1F-A-TR DC4.5 vs G6ZU-1PE DC4.5
  • G6Z-1F-A-TR DC4.5 vs G6ZU-1PE DC3
  • G6Z-1F-A-TR DC4.5 vs G6ZU-1PE DC12
  • G6Z-1F-A-TR DC4.5 vs G6ZU-1P-A DC3
  • G6Z-1F-A-TR DC4.5 vs G6ZU-1P-A DC12
  • G6Z-1F-A-TR DC4.5 vs G6ZU-1FE-A DC9
  • G6Z-1F-A-TR DC4.5 vs G6ZU-1FE-A DC5
  • G6Z-1F-A-TR DC4.5 vs G6ZU-1FE-A DC4.5
  • G6Z-1F-A-TR DC4.5 vs G6ZU-1FE-A DC24
  • G6Z-1F-A-TR DC4.5 vs G6ZU-1FE-A DC12
  • G6Z-1F-A-TR DC4.5 vs G6ZU-1FE DC3
  • G6Z-1F-A-TR DC4.5 vs G6ZU-1F-A DC9
  • G6Z-1F-A-TR DC4.5 vs G6ZU-1F-A DC5
  • G6Z-1F-A-TR DC4.5 vs G6ZU-1F-A DC4.5
  • G6Z-1F-A-TR DC4.5 vs G6ZU-1F-A DC3
  • G6Z-1F-A-TR DC4.5 vs G6ZU-1F-A DC24
  • G6Z-1F-A-TR DC4.5 vs G6ZU-1F-A DC12
  • G6Z-1F-A-TR DC4.5 vs G6ZK-1PE-DC24
  • G6Z-1F-A-TR DC4.5 vs G6ZK-1PE-A DC4.5
  • G6Z-1F-A-TR DC4.5 vs G6ZK-1PE-A DC24
  • G6Z-1F-A-TR DC4.5 vs G6ZK-1PE-A DC12
  • G6Z-1F-A-TR DC4.5 vs G6ZK-1PE DC12
  • G6Z-1F-A-TR DC4.5 vs G6ZK-1P-A DC5
  • G6Z-1F-A-TR DC4.5 vs G6ZK-1P-A DC12
  • G6Z-1F-A-TR DC4.5 vs G6ZK-1P DC12
  • G6Z-1F-A-TR DC4.5 vs G6ZK-1F-TR-CI DC5
  • G6Z-1F-A-TR DC4.5 vs G6ZK-1F-TR DC5
  • G6Z-1F-A-TR DC4.5 vs G6ZK-1F-TR DC4.5
  • G6Z-1F-A-TR DC4.5 vs G6ZK-1FE-TRDC4.5
  • G6Z-1F-A-TR DC4.5 vs G6ZK-1FE-A-TRDC4.5
  • G6Z-1F-A-TR DC4.5 vs G6ZK-1FE-A-DC5
  • G6Z-1F-A-TR DC4.5 vs G6ZK-1FE-A DC4.5
  • G6Z-1F-A-TR DC4.5 vs G6ZK-1FE-A DC12
  • G6Z-1F-A-TR DC4.5 vs G6ZK-1FE DC3
  • G6Z-1F-A-TR DC4.5 vs G6ZK-1F-A-TR DC4.5
  • G6Z-1F-A-TR DC4.5 vs G6ZK-1F-A DC5
  • G6Z-1F-A-TR DC4.5 vs G6ZK-1F-A DC12
  • G6Z-1F-A-TR DC4.5 vs G6ZK-1F DC4.5
  • G6Z-1F-A-TR DC4.5 vs G6Z-1P-R DC5
  • G6Z-1F-A-TR DC4.5 vs G6Z-1P-R DC4.5
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery