G6SU-2F DC12
G6SU-2F DC12
Active
Description:  RELAY TELECOM DPDT 2A 12V
Manufacturer:  Omron Electronics
History Price: Active
In Stock: 49000
G6SU-2F DC12 Specification
Specification
Part No
G6SU-2F DC12
Category
Signal Relays, Up to 2 Amps
Manufacturer
Omron Electronics
Series
G6S
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Surface Mount
Coil Voltage
12VDC
Contact Form
DPDT (2 Form C)
Contact Rating (Current)
2:00:00
Switching Voltage
250VAC, 220VDC - Max
Coil Current
8.3 mA
Coil Type
Latching, Single Coil
Features
-
Termination Style
Gull Wing
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
9 VDC
Must Release Voltage
-
Operate Time
4 ms
Release Time
4 ms
Operating Temperature
-40℃ ~ 85℃
Contact Material
Silver (Ag), Gold (Au)
G6SU-2F DC12 PDF Datasheet
G6SU-2F DC12 Related Parts
G6S-2 DC12
G6S-2 DC12
Omron Electronics
RELAY TELECOM DPDT 2A 12V
G6S-2 DC24
G6S-2 DC24
Omron Electronics
RELAY TELECOM DPDT 2A 24V
G6S-2 DC3
G6S-2 DC3
Omron Electronics
RELAY TELECOM DPDT 2A 3V
G6S-2 DC4.5
G6S-2 DC4.5
Omron Electronics
RELAY TELECOM DPDT 2A 4.5V
G6S-2 DC48
G6S-2 DC48
Omron Electronics
RELAY TELECOM DPDT 2A 48V
G6S-2 DC5
G6S-2 DC5
Omron Electronics
RELAY TELECOM DPDT 2A 5V
G6S-2 DC6
G6S-2 DC6
Omron Electronics
RELAY TELECOM DPDT 2A 6V
G6S-2 DC9
G6S-2 DC9
Omron Electronics
RELAY TELECOM DPDT 2A 9V
G6S-2-10DC24
G6S-2-10DC24
Omron Electronics
RELAY TELECOM DPDT 2A 24V
G6S-2-3DC4.5
G6S-2-3DC4.5
Omron Electronics
RELAY TELECOM DPDT 2A 4.5V
G6S-2F DC12
G6S-2F DC12
Omron Electronics
RELAY TELECOM DPDT 2A 12V
G6S-2F DC24
G6S-2F DC24
Omron Electronics
RELAY TELECOM DPDT 2A 24V
G6SU-2F DC12 Compare Parts
  • G6SU-2F DC12 vs G6SU-2G-TR DC4.5
  • G6SU-2F DC12 vs G6SU-2G-TR DC12
  • G6SU-2F DC12 vs G6SU-2G DC5
  • G6SU-2F DC12 vs G6SU-2G DC4.5
  • G6SU-2F DC12 vs G6SU-2G DC3
  • G6SU-2F DC12 vs G6SU-2G DC24
  • G6SU-2F DC12 vs G6SU-2G DC12
  • G6SU-2F DC12 vs G6SU-2F-TR DC5
  • G6SU-2F DC12 vs G6SU-2F-TR DC4.5
  • G6SU-2F DC12 vs G6SU-2F-TR DC3
  • G6SU-2F DC12 vs G6SU-2F-TR DC24
  • G6SU-2F DC12 vs G6SU-2F-TR DC12
  • G6SU-2F DC12 vs G6SU-2F DC5
  • G6SU-2F DC12 vs G6SU-2F DC4.5
  • G6SU-2F DC12 vs G6SU-2F DC3
  • G6SU-2F DC12 vs G6SU-2F DC24
  • G6SU-2F DC12 vs G6SU-2-DC6
  • G6SU-2F DC12 vs G6SU-2-DC4.5
  • G6SU-2F DC12 vs G6SU-2-3DC5
  • G6SU-2F DC12 vs G6SU-2 DC9
  • G6SU-2F DC12 vs G6SU-2 DC6
  • G6SU-2F DC12 vs G6SU-2 DC5
  • G6SU-2F DC12 vs G6SU-2 DC4.5
  • G6SU-2F DC12 vs G6SU-2 DC3
  • G6SU-2F DC12 vs G6SU-2 DC24
  • G6SU-2F DC12 vs G6SU-2 DC12
  • G6SU-2F DC12 vs G6SK-2-H DC5
  • G6SU-2F DC12 vs G6SK-2-H DC4.5
  • G6SU-2F DC12 vs G6SK-2-H DC3
  • G6SU-2F DC12 vs G6SK-2-H DC24
  • G6SU-2F DC12 vs G6SK-2G-TR DC5
  • G6SU-2F DC12 vs G6SK-2G-TR DC4.5
  • G6SU-2F DC12 vs G6SK-2G-TR DC12
  • G6SU-2F DC12 vs G6SK-2G-H-TR DC5
  • G6SU-2F DC12 vs G6SK-2G-H-TR DC3
  • G6SU-2F DC12 vs G6SK-2G-H-TR DC12
  • G6SU-2F DC12 vs G6SK2GH3TRDC3BYOMR
  • G6SU-2F DC12 vs G6SK-2G-H DC5
  • G6SU-2F DC12 vs G6SK-2G-H DC4.5
  • G6SU-2F DC12 vs G6SK-2G-H DC3
  • Customer Reviews
    4.95 out of 5.00 stars from 146 customer reviews from all over the world
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads