G6L-1F-TRDC4.5
G6L-1F-TRDC4.5
Active
Description:  RELAY TELECOM SPST 1A 4.5V
Manufacturer:  Omron Electronics
History Price: $3.27
In Stock: 48600
G6L-1F-TRDC4.5 Specification
Specification
Part No
G6L-1F-TRDC4.5
Category
Signal Relays, Up to 2 Amps
Manufacturer
Omron Electronics
Series
G6L
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Surface Mount
Coil Voltage
4.5VDC
Contact Form
SPST-NO (1 Form A)
Contact Rating (Current)
1:00:00
Switching Voltage
125VAC, 60VDC - Max
Coil Current
40 mA
Coil Type
Non Latching
Features
-
Termination Style
Gull Wing
Seal Rating
Sealed - Fully
Coil Insulation
-
Must Operate Voltage
3.38 VDC
Must Release Voltage
0.45 VDC
Operate Time
5 ms
Release Time
5 ms
Operating Temperature
-40℃ ~ 70℃
Contact Material
-
G6L-1F-TRDC4.5 PDF Datasheet
G6L-1F-TRDC4.5 Related Parts
G6L-1F DC12
G6L-1F DC12
Omron Electronics
RELAY TELECOM SPST 1A 12V
G6L-1F DC3
G6L-1F DC3
Omron Electronics
RELAY TELECOM SPST 1A 3V
G6L-1F DC5
G6L-1F DC5
Omron Electronics
RELAY TELECOM SPST 1A 5V
G6L-1F-DC24
G6L-1F-DC24
Omron Electronics
RELAY TELECOM SPST 1A 24V
G6L-1F-DC4.5
G6L-1F-DC4.5
Omron Electronics
RELAY TELECOM SPST 1A 4.5V
G6L-1F-TRDC12
G6L-1F-TRDC12
Omron Electronics
RELAY TELECOM SPST 1A 12V
G6L-1F-TRDC24
G6L-1F-TRDC24
Omron Electronics
RELAY TELECOM SPST 1A 24V
G6L-1F-TRDC3
G6L-1F-TRDC3
Omron Electronics
RELAY TELECOM SPST 1A 3V
G6L-1F-TR-DC5
G6L-1F-TR-DC5
Omron Electronics
RELAY TELECOM SPST 1A 5V
G6L-1P DC12
G6L-1P DC12
Omron Electronics
RELAY TELECOM SPST 1A 12V
G6L-1P DC5
G6L-1P DC5
Omron Electronics
RELAY TELECOM SPST 1A 5V
G6L-1P-DC24
G6L-1P-DC24
Omron Electronics
RELAY TELECOM SPST 1A 24V
G6L-1F-TRDC4.5 Compare Parts
  • G6L-1F-TRDC4.5 vs G6L-1P-DC3
  • G6L-1F-TRDC4.5 vs G6L-1P-DC24
  • G6L-1F-TRDC4.5 vs G6L-1P DC5
  • G6L-1F-TRDC4.5 vs G6L-1P DC12
  • G6L-1F-TRDC4.5 vs G6L-1F-TR-DC5
  • G6L-1F-TRDC4.5 vs G6L-1F-TRDC3
  • G6L-1F-TRDC4.5 vs G6L-1F-TRDC24
  • G6L-1F-TRDC4.5 vs G6L-1F-TRDC12
  • G6L-1F-TRDC4.5 vs G6L-1F-DC4.5
  • G6L-1F-TRDC4.5 vs G6L-1F-DC24
  • G6L-1F-TRDC4.5 vs G6L-1F DC5
  • G6L-1F-TRDC4.5 vs G6L-1F DC3
  • G6L-1F-TRDC4.5 vs G6L-1F DC12
  • Customer Reviews
    4.95 out of 5.00 stars from 142 customer reviews from all over the world
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received