G6K-2F-TR DC12
G6K-2F-TR DC12
Active
Description:  RELAY TELECOM DPDT 1A 12V
Manufacturer:  Omron Electronics
History Price: $4.49
In Stock: 800
G6K-2F-TR DC12 Specification
Specification
Part No
G6K-2F-TR DC12
Category
Signal Relays, Up to 2 Amps
Manufacturer
Omron Electronics
Series
G6K
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Surface Mount
Coil Voltage
12VDC
Contact Form
DPDT (2 Form C)
Contact Rating (Current)
1:00:00
Switching Voltage
125VAC, 60VDC - Max
Coil Current
9.1 mA
Coil Type
Non Latching
Features
-
Termination Style
Gull Wing
Seal Rating
Sealed - Fully
Coil Insulation
-
Must Operate Voltage
9.6 VDC
Must Release Voltage
1.2 VDC
Operate Time
3 ms
Release Time
3 ms
Operating Temperature
-40℃ ~ 70℃
Contact Material
Silver (Ag), Gold (Au)
G6K-2F-TR DC12 PDF Datasheet
G6K-2F-TR DC12 Related Parts
G6K-2F DC12
G6K-2F DC12
Omron Electronics
RELAY TELECOM DPDT 1A 12V
G6K-2F DC24
G6K-2F DC24
Omron Electronics
RELAY TELECOM DPDT 1A 24V
G6K-2F DC3
G6K-2F DC3
Omron Electronics
RELAY TELECOM DPDT 1A 3V
G6K-2F DC4.5
G6K-2F DC4.5
Omron Electronics
RELAY TELECOM DPDT 1A 4.5V
G6K-2F DC5
G6K-2F DC5
Omron Electronics
RELAY TELECOM DPDT 1A 5V
G6K-2F DC6
G6K-2F DC6
Omron Electronics
RELAY TELECOM DPDT 1A 6V
G6K-2F DC9
G6K-2F DC9
Omron Electronics
RELAY TELECOM DPDT 1A 9V
G6K-2F-TR DC24
G6K-2F-TR DC24
Omron Electronics
RELAY TELECOM DPDT 1A 24V
G6K-2F-TR DC3
G6K-2F-TR DC3
Omron Electronics
RELAY TELECOM DPDT 1A 3V
G6K-2F-TR DC4.5
G6K-2F-TR DC4.5
Omron Electronics
RELAY TELECOM DPDT 1A 4.5V
G6K-2F-TR DC5
G6K-2F-TR DC5
Omron Electronics
RELAY TELECOM DPDT 1A 5V
G6K-2F-TR DC6
G6K-2F-TR DC6
Omron Electronics
RELAY TELECOM DPDT 1A 6V
G6K-2F-TR DC12 Compare Parts
  • G6K-2F-TR DC12 vs G6KU-2P-Y DC4.5
  • G6K-2F-TR DC12 vs G6KU-2P-Y DC3
  • G6K-2F-TR DC12 vs G6KU-2P-Y DC24
  • G6K-2F-TR DC12 vs G6KU-2P-Y DC12
  • G6K-2F-TR DC12 vs G6KU2GYTRDC12BYOMR
  • G6K-2F-TR DC12 vs G6KU-2G-Y-TR DC5
  • G6K-2F-TR DC12 vs G6KU-2G-Y-TR DC4.5
  • G6K-2F-TR DC12 vs G6KU-2G-Y-TR DC3
  • G6K-2F-TR DC12 vs G6KU-2G-Y DC5
  • G6K-2F-TR DC12 vs G6KU-2G-Y DC4.5
  • G6K-2F-TR DC12 vs G6KU-2G-Y DC3
  • G6K-2F-TR DC12 vs G6KU-2G-Y DC12
  • G6K-2F-TR DC12 vs G6KU-2F-Y-TR DC9
  • G6K-2F-TR DC12 vs G6KU-2F-Y-TR DC5
  • G6K-2F-TR DC12 vs G6KU-2F-Y-TR DC4.5
  • G6K-2F-TR DC12 vs G6KU-2F-Y-TR DC3
  • G6K-2F-TR DC12 vs G6KU-2F-Y-TR DC24
  • G6K-2F-TR DC12 vs G6KU-2F-Y-TR DC12
  • G6K-2F-TR DC12 vs G6KU2FY3TRDC24
  • G6K-2F-TR DC12 vs G6KU-2F-Y DC9
  • G6K-2F-TR DC12 vs G6KU-2F-Y DC5
  • G6K-2F-TR DC12 vs G6KU-2F-Y DC4.5
  • G6K-2F-TR DC12 vs G6KU-2F-Y DC3
  • G6K-2F-TR DC12 vs G6KU-2F-Y DC24
  • G6K-2F-TR DC12 vs G6KU-2F-Y DC12
  • G6K-2F-TR DC12 vs G6K2PYDC45
  • G6K-2F-TR DC12 vs G6K-2P-Y DC9
  • G6K-2F-TR DC12 vs G6K-2P-Y DC6
  • G6K-2F-TR DC12 vs G6K-2P-Y DC5
  • G6K-2F-TR DC12 vs G6K-2P-Y DC3
  • G6K-2F-TR DC12 vs G6K-2P-Y DC24
  • G6K-2F-TR DC12 vs G6K-2P-Y DC12
  • G6K-2F-TR DC12 vs G6K-2P DC9
  • G6K-2F-TR DC12 vs G6K-2P DC6
  • G6K-2F-TR DC12 vs G6K-2P DC5
  • G6K-2F-TR DC12 vs G6K-2P DC4.5
  • G6K-2F-TR DC12 vs G6K-2P DC3
  • G6K-2F-TR DC12 vs G6K-2P DC24
  • G6K-2F-TR DC12 vs G6K-2P DC12
  • G6K-2F-TR DC12 vs G6K2GYTRDC3
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.