G6K-2F-RF-T-TR03 DC5
G6K-2F-RF-T-TR03 DC5
Active
Description:  RELAY RF DPDT 1A 5V
Manufacturer:  Omron Electronics
History Price: $22.92
In Stock: 19200
G6K-2F-RF-T-TR03 DC5 Specification
Specification
Part No
G6K-2F-RF-T-TR03 DC5
Category
High Frequency (RF) Relays
Manufacturer
Omron Electronics
Series
G6K-RF
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Coil Type
Non Latching
Coil Current
21.1 mA
Coil Voltage
5VDC
Contact Form
DPDT (2 Form C)
Contact Rating (Current)
1:00:00
Switching Voltage
125VAC, 60VDC - Max
Must Operate Voltage
4 VDC
Must Release Voltage
0.5 VDC
Operate Time
3 ms
Release Time
3 ms
Features
-
Mounting Type
Surface Mount
Termination Style
Gull Wing
Operating Temperature
-40℃ ~ 70℃
G6K-2F-RF-T-TR03 DC5 PDF Datasheet
G6K-2F-RF-T-TR03 DC5 Related Parts
G6K-2F-RF DC12
G6K-2F-RF DC12
Omron Electronics
RELAY RF DPDT 1A 12V
G6K-2F-RF DC24
G6K-2F-RF DC24
Omron Electronics
RELAY RF DPDT 1A 24V
G6K-2F-RF DC3
G6K-2F-RF DC3
Omron Electronics
RELAY RF DPDT 1A 3V
G6K-2F-RF DC4.5
G6K-2F-RF DC4.5
Omron Electronics
RELAY RF DPDT 1A 4.5V
G6K-2F-RF DC5
G6K-2F-RF DC5
Omron Electronics
RELAY RF DPDT 1A 5V
G6K-2F-RF DC6
G6K-2F-RF DC6
Omron Electronics
RELAY RF DPDT 1A 6V
G6K-2F-RF DC9
G6K-2F-RF DC9
Omron Electronics
RELAY RF DPDT 1A 9V
G6K-2F-RF-S DC12
G6K-2F-RF-S DC12
Omron Electronics
RELAY RF DPDT 1A 12V
G6K-2F-RF-S DC24
G6K-2F-RF-S DC24
Omron Electronics
RELAY RF DPDT 1A 24V
G6K-2F-RF-S DC3
G6K-2F-RF-S DC3
Omron Electronics
RELAY RF DPDT 1A 3V
G6K-2F-RF-S DC4.5
G6K-2F-RF-S DC4.5
Omron Electronics
RELAY RF DPDT 1A 4.5V
G6K-2F-RF-S DC5
G6K-2F-RF-S DC5
Omron Electronics
RELAY RF DPDT 1A 5V
G6K-2F-RF-T-TR03 DC5 Compare Parts
  • G6K-2F-RF-T-TR03 DC5 vs G6KU-2F-RF-TR09DC4.5
  • G6K-2F-RF-T-TR03 DC5 vs G6KU-2F-RF-TR09DC3
  • G6K-2F-RF-T-TR03 DC5 vs G6KU-2F-RF-TR09DC24
  • G6K-2F-RF-T-TR03 DC5 vs G6KU-2F-RF-TR09DC12
  • G6K-2F-RF-T-TR03 DC5 vs G6KU2FRFTR03DC5
  • G6K-2F-RF-T-TR03 DC5 vs G6KU2FRFTR03DC45
  • G6K-2F-RF-T-TR03 DC5 vs G6KU2FRFTDC5
  • G6K-2F-RF-T-TR03 DC5 vs G6KU-2F-RF-S-TR03 DC3
  • G6K-2F-RF-T-TR03 DC5 vs G6KU-2F-RF-S DC5
  • G6K-2F-RF-T-TR03 DC5 vs G6KU-2F-RF-S DC3
  • G6K-2F-RF-T-TR03 DC5 vs G6KU-2F-RF-S DC12
  • G6K-2F-RF-T-TR03 DC5 vs G6KU-2F-RF DC9
  • G6K-2F-RF-T-TR03 DC5 vs G6KU-2F-RF DC6
  • G6K-2F-RF-T-TR03 DC5 vs G6KU-2F-RF DC5
  • G6K-2F-RF-T-TR03 DC5 vs G6KU-2F-RF DC4.5
  • G6K-2F-RF-T-TR03 DC5 vs G6KU-2F-RF DC3
  • G6K-2F-RF-T-TR03 DC5 vs G6KU-2F-RF DC24
  • G6K-2F-RF-T-TR03 DC5 vs G6KU-2F-RF DC12
  • G6K-2F-RF-T-TR03 DC5 vs G6K-2P-RF DC5
  • G6K-2F-RF-T-TR03 DC5 vs G6K-2P-RF DC4.5
  • G6K-2F-RF-T-TR03 DC5 vs G6K-2P-RF DC3
  • G6K-2F-RF-T-TR03 DC5 vs G6K-2P-RF DC24
  • G6K-2F-RF-T-TR03 DC5 vs G6K-2P-RF DC12
  • G6K-2F-RF-T-TR03 DC5 vs G6K-2F-RF-V DC5
  • G6K-2F-RF-T-TR03 DC5 vs G6K-2F-RF-V DC4.5
  • G6K-2F-RF-T-TR03 DC5 vs G6K-2F-RF-V DC3
  • G6K-2F-RF-T-TR03 DC5 vs G6K-2F-RF-V DC12
  • G6K-2F-RF-T-TR03 DC5 vs G6K-2F-RF-T-TR09 DC9
  • G6K-2F-RF-T-TR03 DC5 vs G6K-2F-RF-T-TR09 DC6
  • G6K-2F-RF-T-TR03 DC5 vs G6K-2F-RF-T-TR09 DC5
  • G6K-2F-RF-T-TR03 DC5 vs G6K-2F-RF-T-TR09 DC4.5
  • G6K-2F-RF-T-TR03 DC5 vs G6K-2F-RF-T-TR09 DC3
  • G6K-2F-RF-T-TR03 DC5 vs G6K-2F-RF-T-TR09 DC24
  • G6K-2F-RF-T-TR03 DC5 vs G6K-2F-RF-T-TR09 DC12
  • G6K-2F-RF-T-TR03 DC5 vs G6K-2F-RF-T-TR03 DC9
  • G6K-2F-RF-T-TR03 DC5 vs G6K-2F-RF-T-TR03 DC6
  • G6K-2F-RF-T-TR03 DC5 vs G6K-2F-RF-T-TR03 DC4.5
  • G6K-2F-RF-T-TR03 DC5 vs G6K-2F-RF-T-TR03 DC3
  • G6K-2F-RF-T-TR03 DC5 vs G6K-2F-RF-T-TR03 DC24
  • G6K-2F-RF-T-TR03 DC5 vs G6K-2F-RF-T-TR03 DC12
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.