G6H-2-100-DC5
G6H-2-100-DC5
Obsolete
Description:  RELAY TELECOM DPDT 1A 5V
Manufacturer:  Omron Electronics
History Price: Obsolete
In Stock: 24300
G6H-2-100-DC5 Specification
Specification
Part No
G6H-2-100-DC5
Category
Signal Relays, Up to 2 Amps
Manufacturer
Omron Electronics
Series
G6H
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
5VDC
Contact Form
DPDT (2 Form C)
Contact Rating (Current)
1:00:00
Switching Voltage
125VAC, 110VDC - Max
Coil Current
28.1 mA
Coil Type
Non Latching
Features
-
Termination Style
PC Pin
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
3.75 VDC
Must Release Voltage
0.5 VDC
Operate Time
3 ms
Release Time
2 ms
Operating Temperature
-40℃ ~ 70℃
Contact Material
Silver (Ag), Gold (Au)
G6H-2-100-DC5 PDF Datasheet
G6H-2-100-DC5 Related Parts
G6H-2 DC3
G6H-2 DC3
Omron Electronics
RELAY TELECOM DPDT 1A 3V
G6H-2 DC4.5
G6H-2 DC4.5
Omron Electronics
RELAY TELECOM DPDT 1A 4.5V
G6H-2-100-DC12
G6H-2-100-DC12
Omron Electronics
RELAY TELECOM DPDT 1A 12V
G6H-2-DC12
G6H-2-DC12
Omron Electronics
RELAY TELECOM DPDT 1A 12V
G6H-2-DC24
G6H-2-DC24
Omron Electronics
RELAY TELECOM DPDT 1A 24V
G6H-2-DC48
G6H-2-DC48
Omron Electronics
RELAY TELECOM DPDT 1A 48V
G6H-2-DC5
G6H-2-DC5
Omron Electronics
RELAY TELECOM DPDT 1A 5V
G6H-2-DC6
G6H-2-DC6
Omron Electronics
RELAY TELECOM DPDT 1A 6V
G6H-2-DC9
G6H-2-DC9
Omron Electronics
RELAY TELECOM DPDT 1A 9V
G6H-2-F-DC12
G6H-2-F-DC12
Omron Electronics
RELAY TELECOM DPDT 1A 12V
G6H-2-F-DC24
G6H-2-F-DC24
Omron Electronics
RELAY TELECOM DPDT 1A 24V
G6H-2F-DC3
G6H-2F-DC3
Omron Electronics
RELAY TELECOM DPDT 1A 3V
G6H-2-100-DC5 Compare Parts
  • G6H-2-100-DC5 vs G6HK-2-DC6
  • G6H-2-100-DC5 vs G6HK-2-DC5
  • G6H-2-100-DC5 vs G6HK-2-DC3
  • G6H-2-100-DC5 vs G6HK-2-DC24
  • G6H-2-100-DC5 vs G6HK-2-DC12
  • G6H-2-100-DC5 vs G6H-2F-TR DC9
  • G6H-2-100-DC5 vs G6H-2F-TR DC5
  • G6H-2-100-DC5 vs G6H-2F-TR DC24
  • G6H-2-100-DC5 vs G6H-2F-TR DC12
  • G6H-2-100-DC5 vs G6H-2-F-DC5
  • G6H-2-100-DC5 vs G6H-2F-DC3
  • G6H-2-100-DC5 vs G6H-2-F-DC24
  • G6H-2-100-DC5 vs G6H-2-F-DC12
  • G6H-2-100-DC5 vs G6H-2-DC9
  • G6H-2-100-DC5 vs G6H-2-DC6
  • G6H-2-100-DC5 vs G6H-2-DC5
  • G6H-2-100-DC5 vs G6H-2-DC48
  • G6H-2-100-DC5 vs G6H-2-DC24
  • G6H-2-100-DC5 vs G6H-2-DC12
  • G6H-2-100-DC5 vs G6H-2-100-DC12
  • G6H-2-100-DC5 vs G6H-2 DC4.5
  • G6H-2-100-DC5 vs G6H-2 DC3
  • G6H-2-100-DC5 vs G6HU-2-DC9
  • G6H-2-100-DC5 vs G6HU-2-DC6
  • G6H-2-100-DC5 vs G6HU-2-DC5
  • G6H-2-100-DC5 vs G6HU-2-DC24
  • G6H-2-100-DC5 vs G6HU-2-100-DC3
  • G6H-2-100-DC5 vs G6HU-2 DC4.5
  • G6H-2-100-DC5 vs G6HK-2-100-DC5
  • G6H-2-100-DC5 vs G6HK-2-100-DC3
  • G6H-2-100-DC5 vs G6HK-2-100-DC12
  • G6H-2-100-DC5 vs G6HK-2 DC4.5
  • G6H-2-100-DC5 vs G6H-2F-TR DC6
  • G6H-2-100-DC5 vs G6H-2F-TR DC3
  • G6H-2-100-DC5 vs G6H-2F-TL DC5
  • G6H-2-100-DC5 vs G6H-2F-TL DC24
  • G6H-2-100-DC5 vs G6H-2F-TL DC12
  • G6H-2-100-DC5 vs G6H-2-F-DC9
  • G6H-2-100-DC5 vs G6H-2-F-DC6
  • G6H-2-100-DC5 vs G6H-2-F-DC4.5
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi