G6E-134P-ST-US-DC5
G6E-134P-ST-US-DC5
Active
Description:  RELAY GENERAL PURPOSE SPDT 2A 5V
Manufacturer:  Omron Electronics
History Price: $6.62
In Stock: 10200
G6E-134P-ST-US-DC5 Specification
Specification
Part No
G6E-134P-ST-US-DC5
Category
Signal Relays, Up to 2 Amps
Manufacturer
Omron Electronics
Series
G6E
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
5VDC
Contact Form
SPDT (1 Form C)
Contact Rating (Current)
250VAC, 220VDC - Max
Switching Voltage
Non Latching
Coil Current
-
Coil Type
PC Pin
Features
Sealed - Fully
Termination Style
-
Seal Rating
3.5 VDC
Coil Insulation
0.5 VDC
Must Operate Voltage
-40℃ ~ 70℃
Must Release Voltage
Silver (Ag), Gold (Au)
Operate Time
General Purpose
Release Time
2:00:00
Operating Temperature
40 mA
Contact Material
5 ms
G6E-134P-ST-US-DC5 PDF Datasheet
G6E-134P-ST-US-DC5 Related Parts
G6E-134PL-ST-US DC3
G6E-134PL-ST-US DC3
Omron Electronics
RELAY GENERAL PURPOSE SPDT 2A 3V
G6E-134PL-ST-US-DC12
G6E-134PL-ST-US-DC12
Omron Electronics
RELAY GEN PURPOSE SPDT 2A 12V
G6E-134P-L-ST-USDC24
G6E-134P-L-ST-USDC24
Omron Electronics
RELAY GEN PURPOSE SPDT 2A 24V
G6E-134PL-ST-US-DC5
G6E-134PL-ST-US-DC5
Omron Electronics
RELAY GENERAL PURPOSE SPDT 2A 5V
G6E-134PL-ST-US-DC9
G6E-134PL-ST-US-DC9
Omron Electronics
RELAY GENERAL PURPOSE SPDT 2A 9V
G6E-134PL-US DC48
G6E-134PL-US DC48
Omron Electronics
RELAY GEN PURPOSE SPDT 2A 48V
G6E-134P-ST-US-DC12
G6E-134P-ST-US-DC12
Omron Electronics
RELAY GEN PURPOSE SPDT 2A 12V
G6E-134P-ST-US-DC24
G6E-134P-ST-US-DC24
Omron Electronics
RELAY GEN PURPOSE SPDT 2A 24V
G6E-134P-ST-US-DC3
G6E-134P-ST-US-DC3
Omron Electronics
RELAY GENERAL PURPOSE SPDT 2A 3V
G6E-134P-ST-US-DC48
G6E-134P-ST-US-DC48
Omron Electronics
RELAY GEN PURPOSE SPDT 2A 48V
G6E-134P-ST-US-DC6
G6E-134P-ST-US-DC6
Omron Electronics
RELAY GENERAL PURPOSE SPDT 2A 6V
G6E-134P-ST-US-DC9
G6E-134P-ST-US-DC9
Omron Electronics
RELAY GENERAL PURPOSE SPDT 2A 9V
G6E-134P-ST-US-DC5 Compare Parts
  • G6E-134P-ST-US-DC5 vs G6EK-134P-ST-US-DC6
  • G6E-134P-ST-US-DC5 vs G6EK-134P-ST-US-DC5
  • G6E-134P-ST-US-DC5 vs G6EK-134P-ST-US-DC3
  • G6E-134P-ST-US-DC5 vs G6EK-134P-ST-US-DC24
  • G6E-134P-ST-US-DC5 vs G6EK-134P-ST-US-DC12
  • G6E-134P-ST-US-DC5 vs G6EK-134P-ST-US DC1.5
  • G6E-134P-ST-US-DC5 vs G6EK-134P-ST-1-USDC3
  • G6E-134P-ST-US-DC5 vs G6EK-134PL-ST-US-DC6
  • G6E-134P-ST-US-DC5 vs G6EK-134PL-ST-US-DC5
  • G6E-134P-ST-US-DC5 vs G6EK-134PL-ST-US-DC3
  • G6E-134P-ST-US-DC5 vs G6EK-134PL-ST-US-DC24
  • G6E-134P-ST-US-DC5 vs G6EK-134PL-ST-US-DC12
  • G6E-134P-ST-US-DC5 vs G6E-194P-ST-USDC12
  • G6E-134P-ST-US-DC5 vs G6E134PUSDC9
  • G6E-134P-ST-US-DC5 vs G6E134PUSDC3
  • G6E-134P-ST-US-DC5 vs G6E-134P-US DC5
  • G6E-134P-ST-US-DC5 vs G6E-134P-US DC48
  • G6E-134P-ST-US-DC5 vs G6E-134P-US DC24
  • G6E-134P-ST-US-DC5 vs G6E-134P-US DC12
  • G6E-134P-ST-US-DC5 vs G6E-134P-ST-US-H-DC48
  • G6E-134P-ST-US-DC5 vs G6E-134P-ST-US-DC9
  • G6E-134P-ST-US-DC5 vs G6E-134P-ST-US-DC6
  • G6E-134P-ST-US-DC5 vs G6E-134P-ST-US-DC48
  • G6E-134P-ST-US-DC5 vs G6E-134P-ST-US-DC3
  • G6E-134P-ST-US-DC5 vs G6E-134P-ST-US-DC24
  • G6E-134P-ST-US-DC5 vs G6E-134P-ST-US-DC12
  • G6E-134P-ST-US-DC5 vs G6E-134PL-US DC48
  • G6E-134P-ST-US-DC5 vs G6E-134PL-ST-US-DC9
  • G6E-134P-ST-US-DC5 vs G6E-134PL-ST-US-DC5
  • G6E-134P-ST-US-DC5 vs G6E-134P-L-ST-USDC24
  • G6E-134P-ST-US-DC5 vs G6E-134PL-ST-US-DC12
  • G6E-134P-ST-US-DC5 vs G6E-134PL-ST-US DC3
  • G6E-134P-ST-US-DC5 FAQ
    Q1: What is the Omron Electronics G6E-134P-ST-US-DC5?
    A: The Omron Electronics G6E-134P-ST-US-DC5 is a high-performance relay designed for use in low-power applications. It features a 5V DC coil voltage and is commonly used for switching electronic signals or controlling low-power circuits in various automation, communication, and control systems.

    Q2: What is the coil voltage of the G6E-134P-ST-US-DC5?
    A: The Omron G6E-134P-ST-US-DC5 operates with a coil voltage of 5V DC. This coil voltage makes it suitable for applications that use 5V power supplies, ensuring compatibility with a wide range of low-voltage systems.

    Q3: What is the contact configuration of the G6E-134P-ST-US-DC5?
    A: The G6E-134P-ST-US-DC5 relay features a single-pole double-throw (SPDT) contact configuration. This allows it to switch between two different circuits, making it ideal for applications requiring the control of one or more devices with a single relay.

    Q4: What is the contact rating of the G6E-134P-ST-US-DC5?
    A: The contact rating of the Omron G6E-134P-ST-US-DC5 is 1A at 30V DC. This means that the relay can safely switch a 1A current at up to 30V DC, making it suitable for low-power control applications.

    Q5: What is the switching capacity of the G6E-134P-ST-US-DC5?
    A: The Omron G6E-134P-ST-US-DC5 relay has a switching capacity of 30W for DC applications and 60VA for AC applications. This makes it versatile for both AC and DC circuits, offering reliable switching for various load types.

    Q6: What is the operating temperature range of the G6E-134P-ST-US-DC5?
    A: The Omron G6E-134P-ST-US-DC5 operates within a temperature range of -40°C to +85°C. This wide operating temperature range allows the relay to be used in a variety of environments, from industrial control systems to consumer electronics.

    Q7: What is the contact material used in the G6E-134P-ST-US-DC5?
    A: The Omron G6E-134P-ST-US-DC5 relay features silver alloy contacts, which are known for their durability and excellent conductivity. This choice of contact material ensures long-lasting performance and minimal wear during switching operations.

    Q8: How is the G6E-134P-ST-US-DC5 mounted?
    A: The Omron G6E-134P-ST-US-DC5 is designed for through-hole mounting, which allows it to be easily installed on a printed circuit board (PCB). This mounting method is common in both industrial and consumer applications, providing a secure and stable connection.

    Q9: What is the insulation resistance of the G6E-134P-ST-US-DC5?
    A: The Omron G6E-134P-ST-US-DC5 relay has an insulation resistance of at least 100MΩ at 500V DC. This high insulation resistance ensures that the relay provides effective isolation between the control and load circuits, preventing electrical interference and protecting sensitive components.

    Q10: Does the G6E-134P-ST-US-DC5 have a built-in diode for flyback protection?
    A: The Omron G6E-134P-ST-US-DC5 relay does not have a built-in diode for flyback protection. However, it is common practice to use an external diode in DC circuits to protect the relay from voltage spikes caused by inductive loads, ensuring reliable performance.

    Q11: What is the pick-up voltage of the G6E-134P-ST-US-DC5?
    A: The pick-up voltage of the Omron G6E-134P-ST-US-DC5 is typically around 3.5V DC. This is the voltage at which the relay coil will activate and switch the contacts. The pick-up voltage is lower than the rated 5V DC, ensuring efficient operation.

    Q12: What is the drop-out voltage of the G6E-134P-ST-US-DC5?
    A: The drop-out voltage of the Omron G6E-134P-ST-US-DC5 is typically around 0.5V DC. This is the voltage at which the relay will de-energize, and the contacts will return to their default position. A low drop-out voltage ensures that the relay deactivates quickly when the control signal is removed.

    Q13: What is the mechanical life expectancy of the G6E-134P-ST-US-DC5?
    A: The Omron G6E-134P-ST-US-DC5 relay has a mechanical life expectancy of approximately 10 million operations. This high mechanical endurance makes the relay suitable for long-term use in various applications where frequent switching is required.

    Q14: What is the electrical life expectancy of the G6E-134P-ST-US-DC5?
    A: The electrical life expectancy of the Omron G6E-134P-ST-US-DC5 relay is approximately 100,000 operations at rated load. This ensures reliable performance in applications that require frequent switching of low-power circuits without significant degradation over time.

    Q15: What are the key advantages of using the G6E-134P-ST-US-DC5?
    A: The Omron G6E-134P-ST-US-DC5 offers several key advantages, including low power consumption, compact size, high contact reliability, and a wide operating temperature range. These features make it suitable for various applications such as automotive systems, industrial control, and consumer electronics.

    Q16: What types of loads can the G6E-134P-ST-US-DC5 handle?
    A: The Omron G6E-134P-ST-US-DC5 relay is designed to handle both DC and low-power AC loads. It is suitable for controlling electronic devices, sensors, and actuators, as well as switching small motors, lights, or other low-power electrical components.

    Q17: How does the G6E-134P-ST-US-DC5 perform in high-vibration environments?
    A: The Omron G6E-134P-ST-US-DC5 relay is designed to perform reliably in high-vibration environments, making it suitable for automotive, industrial, and transportation applications. Its robust construction ensures that it can withstand mechanical stresses without compromising its functionality.

    Q18: Is the G6E-134P-ST-US-DC5 RoHS compliant?
    A: Yes, the Omron G6E-134P-ST-US-DC5 is RoHS compliant, meaning it is free from hazardous substances such as lead, mercury, and cadmium, in accordance with environmental regulations. This makes it suitable for use in eco-friendly applications and in regions with strict environmental standards.

    Q19: What is the release time of the G6E-134P-ST-US-DC5?
    A: The release time of the Omron G6E-134P-ST-US-DC5 is typically around 5 ms. This fast release time ensures that the relay deactivates quickly when the control signal is removed, providing efficient operation in time-sensitive applications.

    Q20: Can the G6E-134P-ST-US-DC5 be used in power distribution applications?
    A: While the Omron G6E-134P-ST-US-DC5 is primarily designed for low-power control applications, it can be used in certain power distribution systems where low current switching is required. It is not suitable for high-power switching but works well in circuits that require efficient switching of small loads.
    Customer Reviews
    4.95 out of 5.00 stars from 58 customer reviews from all over the world
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store