G6DN-1A DC5
G6DN-1A DC5
Active
Description:  RELAY GEN PURPOSE SPST 5A 5V
Manufacturer:  Omron Electronics
Datasheet:   G6DN-1A DC5 Datasheet
History Price: $2.08
In Stock: 46390
G6DN-1A DC5 Specification
Specification
Part No
G6DN-1A DC5
Category
Power Relays, Over 2 Amps
Manufacturer
Omron Electronics
Series
G6DN
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
5VDC
Contact Form
SPST-NO (1 Form A)
Contact Rating (Current)
5:00:00
Switching Voltage
277VAC, 125VDC - Max
Coil Current
1385VA, 625W
Coil Type
22 mA
Features
Non Latching
Termination Style
-
Seal Rating
PC Pin
Coil Insulation
Sealed - Fully
Must Operate Voltage
Class B
Must Release Voltage
3.5 VDC
Operating Temperature
0.25 VDC
Contact Material
10 ms
Relay Type
5 ms
Operate Time
-40℃ ~ 90℃
G6DN-1A DC5 PDF Datasheet
G6DN-1A DC5 Related Parts
G6D-1A-ASI DC12
G6D-1A-ASI DC12
Omron Electronics
RELAY GEN PURPOSE SPST 5A 12V
G6D-1A-ASI DC24
G6D-1A-ASI DC24
Omron Electronics
RELAY GEN PURPOSE SPST 5A 24V
G6D-1A-ASI DC5
G6D-1A-ASI DC5
Omron Electronics
RELAY GENERAL PURPOSE SPST 5A 5V
G6D-1A-ASI DC6
G6D-1A-ASI DC6
Omron Electronics
RELAY GENERAL PURPOSE SPST 5A 6V
G6D-1A-ASI DC9
G6D-1A-ASI DC9
Omron Electronics
RELAY GEN PURPOSE SPST 5A 9V
G6D-1A-ASI-AP DC5
G6D-1A-ASI-AP DC5
Omron Electronics
RELAY GEN PURPOSE SPST 5A 5V
G6D-1A-ASIDC21
G6D-1A-ASIDC21
Omron Electronics
RELAY GEN PURPOSE SPST 5A 21V
G6D-1A-ASI-NPDC21
G6D-1A-ASI-NPDC21
Omron Electronics
RELAY GEN PURPOSE SPST 5A 21V
G6D-1A-ASI-NPDC24
G6D-1A-ASI-NPDC24
Omron Electronics
RELAY GEN PURPOSE SPST 5A 24V
G6D-1A-DC12
G6D-1A-DC12
Omron Electronics
RELAY GEN PURPOSE SPST 5A 12V
G6D-1A-DC24
G6D-1A-DC24
Omron Electronics
RELAY GEN PURPOSE SPST 5A 24V
G6D-1A-DC5
G6D-1A-DC5
Omron Electronics
RELAY GEN PURPOSE SPST 5A 5V
G6DN-1A DC5 Description
The Omron Electronics G6DN-1A DC5 is a highly reliable and compact relay designed for various applications in industrial automation, control systems, and consumer electronics. This relay is part of the G6DN series, which is known for its robust performance, versatility, and ease of integration into electronic circuits. Below is a detailed introduction to the G6DN-1A DC5 relay, including its specifications and parameters.

## Overview

The G6DN-1A DC5 relay is a single-pole, normally open (SPST-NO) relay that operates on a DC voltage of 5 volts. It is designed to control a wide range of electrical devices, making it suitable for applications such as automation, signal switching, and control systems. The relay is particularly noted for its ability to handle high inrush currents, making it ideal for applications involving inductive loads.

## Key Features

1. Compact Design: The G6DN relay features a small footprint, allowing for easy integration into various electronic circuits and control panels without occupying excessive space.

2. High Switching Capacity: This relay can handle significant loads, making it suitable for controlling motors, solenoids, and other electrical devices.

3. Low Power Consumption: The relay operates efficiently with low power requirements, which is essential for energy-saving applications and battery-operated devices.

4. Long Operational Life: The G6DN series is designed for durability, providing a long operational life that minimizes the need for frequent replacements.

5. Easy Mounting Options: The relay can be easily mounted on PCBs (Printed Circuit Boards) or in control panels, facilitating straightforward installation.

6. LED Indicator: The relay is equipped with an LED indicator that provides visual feedback on the relay%27s status, enhancing usability and diagnostics.

## Specifications

- Type: SPST-NO (Single Pole Single Throw Normally Open)
- Coil Voltage: 5 V DC
- Coil Resistance: Approximately 100 ohms
- Coil Current: 50 mA (at 5 V DC)
- Contact Rating:
- Maximum Switching Voltage: 30 V DC / 250 V AC
- Maximum Switching Current: 10 A (AC) / 5 A (DC)
- Maximum Switching Power: 2500 VA (AC) / 150 W (DC)
- Contact Material: Silver alloy
- Insulation Resistance: 1000 MΩ at 500 V DC
- Dielectric Strength:
- Between Coil and Contacts: 1500 V AC for 1 minute
- Between Contacts: 500 V AC for 1 minute
- Operating Temperature Range: -40°C to +85°C
- Storage Temperature Range: -40°C to +100°C
- Weight: Approximately 10 grams

## Applications

The G6DN-1A DC5 relay is widely used in various applications, including:

- Industrial Automation: For controlling machinery, conveyors, and other equipment in manufacturing processes.
- HVAC Systems: In heating, ventilation, and air conditioning systems for controlling fans and compressors.
- Home Automation: In smart home systems for controlling lights, appliances, and security systems.
- Telecommunications: For switching signals in communication devices and systems.
- Automotive Applications: In automotive systems for controlling various electrical components.

## Conclusion

The Omron Electronics G6DN-1A DC5 relay is a reliable and efficient component suitable for a wide range of applications. Its compact size, high switching capacity, and low power consumption make it an ideal choice for both industrial and commercial use. With its robust design, long operational life, and additional features like the LED indicator, the G6DN-1A is a valuable addition to any electronic system requiring dependable switching capabilities. Whether used in automation, HVAC, telecommunications, or consumer electronics, this relay provides the performance and reliability needed for modern applications.
G6DN-1A DC5 Compare Parts
  • G6DN-1A DC5 vs G6DS-1A-H-OM DC24
  • G6DN-1A DC5 vs G6DS-1A-H DC6
  • G6DN-1A DC5 vs G6DS-1A-H DC5
  • G6DN-1A DC5 vs G6DS-1A-H DC24
  • G6DN-1A DC5 vs G6DS-1A-H DC20
  • G6DN-1A DC5 vs G6DS-1A-H DC12
  • G6DN-1A DC5 vs G6DS-1A-DC5
  • G6DN-1A DC5 vs G6DS-1A-ASI DC24
  • G6DN-1A DC5 vs G6DS-1A-ASI DC12
  • G6DN-1A DC5 vs G6DS-1A DC5
  • G6DN-1A DC5 vs G6DS-1A DC24
  • G6DN-1A DC5 vs G6DS-1A DC12
  • G6DN-1A DC5 vs G6DN-1A-SL DC5
  • G6DN-1A DC5 vs G6DN-1A-SL DC24
  • G6DN-1A DC5 vs G6DN-1A-SL DC12
  • G6DN-1A DC5 vs G6DN-1A-N DC12
  • G6DN-1A DC5 vs G6DN-1A-L DC5
  • G6DN-1A DC5 vs G6DN-1A-L DC24
  • G6DN-1A DC5 vs G6DN-1A-L DC12
  • G6DN-1A DC5 vs G6DN-1A-H DC6
  • G6DN-1A DC5 vs G6DN-1A-H DC20
  • G6DN-1A DC5 vs G6DN-1A-CF DC5
  • G6DN-1A DC5 vs G6DN-1A-CF DC4.5
  • G6DN-1A DC5 vs G6DN-1A-CF DC24
  • G6DN-1A DC5 vs G6DN-1A-CF DC12
  • G6DN-1A DC5 vs G6DN-1A-ASI DC24
  • G6DN-1A DC5 vs G6DN-1A DC4.5
  • G6DN-1A DC5 vs G6DN-1A DC24
  • G6DN-1A DC5 vs G6DN-1A DC12
  • G6DN-1A DC5 vs G6DN-1A ASI DC12
  • G6DN-1A DC5 vs G6D-F4PU DC24
  • G6DN-1A DC5 vs G6D-F4B DC24
  • G6DN-1A DC5 vs G6D-1A-DC5
  • G6DN-1A DC5 vs G6D-1A-DC24
  • G6DN-1A DC5 vs G6D-1A-DC12
  • G6DN-1A DC5 vs G6D-1A-ASI-NPDC24
  • G6DN-1A DC5 vs G6D-1A-ASI-NPDC21
  • G6DN-1A DC5 vs G6D-1A-ASIDC21
  • G6DN-1A DC5 vs G6D-1A-ASI-AP DC5
  • G6DN-1A DC5 vs G6D-1A-ASI DC9
  • Customer Reviews
    4.95 out of 5.00 stars from 62 customer reviews from all over the world
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…