G6B-2114P-US-DC5
G6B-2114P-US-DC5
Active
Description:  RELAY GENERAL PURPOSE DPST 5A 5V
Manufacturer:  Omron Electronics
History Price: $9.72
In Stock: 26100
G6B-2114P-US-DC5 Specification
Specification
Part No
G6B-2114P-US-DC5
Category
Power Relays, Over 2 Amps
Manufacturer
Omron Electronics
Series
G6B
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
5VDC
Contact Form
DPST-NO/NC (1 Form A, 1 Form B)
Contact Rating (Current)
5:00:00
Switching Voltage
380VAC, 125VDC - Max
Coil Current
1900VA, 625W
Coil Type
60 mA
Features
Non Latching
Termination Style
-
Seal Rating
PC Pin
Coil Insulation
Sealed - Fully
Must Operate Voltage
-
Must Release Voltage
4 VDC
Operating Temperature
0.5 VDC
Contact Material
10 ms
Relay Type
10 ms
Operate Time
-25℃ ~ 70℃
G6B-2114P-US-DC5 PDF Datasheet
G6B-2114P-US-DC5 Related Parts
G6B-1114C-FD-US DC12
G6B-1114C-FD-US DC12
Omron Electronics
RELAY GEN PURPOSE SPST 5A 12V
G6B-1114C-US-DC12
G6B-1114C-US-DC12
Omron Electronics
RELAY GEN PURPOSE SPST 5A 12V
G6B-1114C-US-DC5
G6B-1114C-US-DC5
Omron Electronics
RELAY GEN PURPOSE SPST 5A 5V
G6B-1114P-1-US DC6
G6B-1114P-1-US DC6
Omron Electronics
RELAY GEN PURPOSE SPST 5A 6V
G6B-1114P-1-US DC9
G6B-1114P-1-US DC9
Omron Electronics
RELAY GEN PURPOSE SPST 5A 9V
G6B-1114P-1-US-DC12
G6B-1114P-1-US-DC12
Omron Electronics
RELAY GEN PURPOSE SPST 5A 12V
G6B-1114P-1-US-DC24
G6B-1114P-1-US-DC24
Omron Electronics
RELAY GEN PURPOSE SPST 5A 24V
G6B-1114P-1-US-DC5
G6B-1114P-1-US-DC5
Omron Electronics
RELAY GEN PURPOSE SPST 5A 5V
G6B-1114P-FD-US-DC12
G6B-1114P-FD-US-DC12
Omron Electronics
RELAY GEN PURPOSE SPST 5A 12V
G6B-1114P-FD-US-DC24
G6B-1114P-FD-US-DC24
Omron Electronics
RELAY GEN PURPOSE SPST 5A 24V
G6B-1114P-FD-US-DC5
G6B-1114P-FD-US-DC5
Omron Electronics
RELAY GENERAL PURPOSE SPST 5A 5V
G6B1114PFDUSP6BDC24
G6B1114PFDUSP6BDC24
Omron Electronics
RELAY GEN PURPOSE SPST 5A 24V
G6B-2114P-US-DC5 Compare Parts
  • G6B-2114P-US-DC5 vs G6BU-1114P-US-P6B DC5
  • G6B-2114P-US-DC5 vs G6BU-1114P-US-P6B DC24
  • G6B-2114P-US-DC5 vs G6BU-1114P-US-P6B DC12
  • G6B-2114P-US-DC5 vs G6BU-1114P-US-DC6
  • G6B-2114P-US-DC5 vs G6BU-1114P-US-DC5
  • G6B-2114P-US-DC5 vs G6BU-1114P-US-DC24
  • G6B-2114P-US-DC5 vs G6BU-1114P-US-DC12
  • G6B-2114P-US-DC5 vs G6BU-1114P-US DC3
  • G6B-2114P-US-DC5 vs G6BU1114PFDUSDC5
  • G6B-2114P-US-DC5 vs G6BU1114PFDUSDC12
  • G6B-2114P-US-DC5 vs G6BU-1114C-US-DC12
  • G6B-2114P-US-DC5 vs G6BK-1114P-US-P6B DC6
  • G6B-2114P-US-DC5 vs G6BK-1114P-US-P6B DC5
  • G6B-2114P-US-DC5 vs G6BK-1114P-US-P6B DC24
  • G6B-2114P-US-DC5 vs G6BK-1114P-US-P6B DC12
  • G6B-2114P-US-DC5 vs G6BK-1114P-US-DC6
  • G6B-2114P-US-DC5 vs G6BK-1114P-US-DC5
  • G6B-2114P-US-DC5 vs G6BK-1114P-US-DC3
  • G6B-2114P-US-DC5 vs G6BK-1114P-US-DC24
  • G6B-2114P-US-DC5 vs G6BK-1114P-US-DC12
  • G6B-2114P-US-DC5 vs G6BK1114PFDUSDC12
  • G6B-2114P-US-DC5 vs G6BK-1114P-1-US-DC24
  • G6B-2114P-US-DC5 vs G6BK-1114P-1-US-DC12
  • G6B-2114P-US-DC5 vs G6BK-1114P-1-US DC9
  • G6B-2114P-US-DC5 vs G6BK-1114P-1-US DC6
  • G6B-2114P-US-DC5 vs G6BK-1114P-1-US DC5
  • G6B-2114P-US-DC5 vs G6B-4CB DC24
  • G6B-2114P-US-DC5 vs G6B-4CB DC12
  • G6B-2114P-US-DC5 vs G6B-4BND-DC5
  • G6B-2114P-US-DC5 vs G6B-4BND-DC24
  • G6B-2114P-US-DC5 vs G6B-4BND DC12
  • G6B-2114P-US-DC5 vs G6B-47BND-DC24
  • G6B-2114P-US-DC5 vs G6B-47BND DC5
  • G6B-2114P-US-DC5 vs G6B-47BND DC12
  • G6B-2114P-US-DC5 vs G6B-2214P-US-P6B DC9
  • G6B-2114P-US-DC5 vs G6B-2214P-US-P6B DC6
  • G6B-2114P-US-DC5 vs G6B-2214P-US-P6B DC5
  • G6B-2114P-US-DC5 vs G6B-2214P-US-P6B DC24
  • G6B-2114P-US-DC5 vs G6B-2214P-US-P6B DC12
  • G6B-2114P-US-DC5 vs G6B-2214P-US-DC9
  • Customer Reviews
    4.95 out of 5.00 stars from 117 customer reviews from all over the world
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.