G5V-13 DC5
G5V-13 DC5
Active
Description:  RELAY GENERAL PURPOSE SPDT 1A 5V
Manufacturer:  Omron Electronics
Datasheet:   G5V-13 DC5 Datasheet
History Price: $2.6
In Stock: 45700
G5V-13 DC5 Specification
Specification
Part No
G5V-13 DC5
Category
Signal Relays, Up to 2 Amps
Manufacturer
Omron Electronics
Series
G5V-1
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
5VDC
Contact Form
SPDT (1 Form C)
Contact Rating (Current)
1:00:00
Switching Voltage
125VAC, 60VDC - Max
Coil Current
30 mA
Coil Type
Non Latching
Features
-
Termination Style
PC Pin
Seal Rating
Sealed - Fully
Coil Insulation
-
Must Operate Voltage
4 VDC
Must Release Voltage
0.5 VDC
Operate Time
5 ms
Release Time
5 ms
Operating Temperature
-40℃ ~ 70℃
Contact Material
Silver (Ag), Gold (Au)
G5V-13 DC5 PDF Datasheet
G5V-13 DC5 Related Parts
G5V-1-2 DC12
G5V-1-2 DC12
Omron Electronics
RELAY GEN PURPOSE SPDT 1A 12V
G5V-1-2 DC24
G5V-1-2 DC24
Omron Electronics
RELAY GEN PURPOSE SPDT 1A 24V
G5V-1-2 DC5
G5V-1-2 DC5
Omron Electronics
RELAY GENERAL PURPOSE SPDT 1A 5V
G5V-1-2 DC6
G5V-1-2 DC6
Omron Electronics
RELAY GENERAL PURPOSE SPDT 1A 6V
G5V-1-2 DC9
G5V-1-2 DC9
Omron Electronics
RELAY GENERAL PURPOSE SPDT 1A 9V
G5V-1-2-DC3
G5V-1-2-DC3
Omron Electronics
RELAY GENERAL PURPOSE SPDT 1A 3V
G5V-13 DC12
G5V-13 DC12
Omron Electronics
RELAY GEN PURPOSE SPDT 1A 12V
G5V-13 DC24
G5V-13 DC24
Omron Electronics
RELAY GEN PURPOSE SPDT 1A 24V
G5V-13 DC3
G5V-13 DC3
Omron Electronics
RELAY GENERAL PURPOSE SPDT 1A 3V
G5V-1-DC12
G5V-1-DC12
Omron Electronics
RELAY GEN PURPOSE SPDT 1A 12V
G5V-1-DC24
G5V-1-DC24
Omron Electronics
RELAY GEN PURPOSE SPDT 1A 24V
G5V-1-DC3
G5V-1-DC3
Omron Electronics
RELAY GENERAL PURPOSE SPDT 1A 3V
G5V-13 DC5 Compare Parts
  • G5V-13 DC5 vs G5V-2-H-DC6
  • G5V-13 DC5 vs G5V-2-H-DC5
  • G5V-13 DC5 vs G5V-2-H-DC3
  • G5V-13 DC5 vs G5V-2-H-DC24
  • G5V-13 DC5 vs G5V-2-H-DC12
  • G5V-13 DC5 vs G5V-2-H1 DC9
  • G5V-13 DC5 vs G5V-2-H1 DC6
  • G5V-13 DC5 vs G5V-2-H1 DC5
  • G5V-13 DC5 vs G5V-2-H1 DC48
  • G5V-13 DC5 vs G5V-2-H1 DC3
  • G5V-13 DC5 vs G5V-2-H1 DC24
  • G5V-13 DC5 vs G5V-2-H1 DC12
  • G5V-13 DC5 vs G5V-2-H DC48
  • G5V-13 DC5 vs G5V-2-FDDC12
  • G5V-13 DC5 vs G5V-2-DC9
  • G5V-13 DC5 vs G5V-2-DC6
  • G5V-13 DC5 vs G5V-2-DC5
  • G5V-13 DC5 vs G5V-2-DC48
  • G5V-13 DC5 vs G5V-2-DC3
  • G5V-13 DC5 vs G5V-2-DC24
  • G5V-13 DC5 vs G5V-2-DC12
  • G5V-13 DC5 vs G5V-2 DC4.5
  • G5V-13 DC5 vs G5V-1-T90 DC5
  • G5V-13 DC5 vs G5V-1-T90 DC24
  • G5V-13 DC5 vs G5V-1-T90 DC12
  • G5V-13 DC5 vs G5V-1-DC9
  • G5V-13 DC5 vs G5V-1-DC6
  • G5V-13 DC5 vs G5V-1-DC5
  • G5V-13 DC5 vs G5V-1-DC3
  • G5V-13 DC5 vs G5V-1-DC24
  • G5V-13 DC5 vs G5V-1-DC12
  • G5V-13 DC5 vs G5V-13 DC3
  • G5V-13 DC5 vs G5V-13 DC24
  • G5V-13 DC5 vs G5V-13 DC12
  • G5V-13 DC5 vs G5V-1-2-DC3
  • G5V-13 DC5 vs G5V-1-2 DC9
  • G5V-13 DC5 vs G5V-1-2 DC6
  • G5V-13 DC5 vs G5V-1-2 DC5
  • G5V-13 DC5 vs G5V-1-2 DC24
  • G5V-13 DC5 vs G5V-1-2 DC12
  • Customer Reviews
    4.95 out of 5.00 stars from 113 customer reviews from all over the world
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you