G5RL-K1-E-DC12
G5RL-K1-E-DC12
Active
Description:  RELAY GEN PURPOSE SPDT 16A 12V
Manufacturer:  Omron Electronics
History Price: $4.84
In Stock: 15400
G5RL-K1-E-DC12 Specification
Specification
Part No
G5RL-K1-E-DC12
Category
Power Relays, Over 2 Amps
Manufacturer
Omron Electronics
Series
G5RL-K
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
12VDC
Contact Form
SPDT (1 Form C)
Contact Rating (Current)
16 A
Switching Voltage
250VAC, 24VDC - Max
Coil Current
4000VA, 384W
Coil Type
62.5 mA
Features
Latching, Dual Coil
Termination Style
-
Seal Rating
PC Pin
Coil Insulation
Sealed - Flux Protection
Must Operate Voltage
-
Must Release Voltage
8.4 VDC
Operating Temperature
-
Contact Material
15 ms
Relay Type
15 ms
Operate Time
-40℃ ~ 85℃
G5RL-K1-E-DC12 PDF Datasheet
G5RL-K1-E-DC12 Related Parts
G5RL-1A DC5
G5RL-1A DC5
Omron Electronics
RELAY GEN PURPOSE SPST 12A 5V
G5RL-1A4-E-TV8 DC12
G5RL-1A4-E-TV8 DC12
Omron Electronics
RELAY GEN PURPOSE SPST 16A 12V
G5RL-1A4-E-TV8 DC24
G5RL-1A4-E-TV8 DC24
Omron Electronics
RELAY GEN PURPOSE SPST 16A 24V
G5RL-1A4-E-TV8 DC48
G5RL-1A4-E-TV8 DC48
Omron Electronics
RELAY GEN PURPOSE SPST 16A 48V
G5RL-1A4-E-TV8 DC5
G5RL-1A4-E-TV8 DC5
Omron Electronics
RELAY GEN PURPOSE SPST 16A 5V
G5RL-1A-E AC115/120
G5RL-1A-E AC115/120
Omron Electronics
RELAY GEN PURPOSE SPST 16A 120V
G5RL-1A-E-HR DC12
G5RL-1A-E-HR DC12
Omron Electronics
RELAY GEN PURPOSE SPST 16A 12V
G5RL-1A-E-HR DC24
G5RL-1A-E-HR DC24
Omron Electronics
RELAY GEN PURPOSE SPST 16A 24V
G5RL-1A-E-HR DC48
G5RL-1A-E-HR DC48
Omron Electronics
RELAY GEN PURPOSE SPST 16A 48V
G5RL-1A-E-HR DC5
G5RL-1A-E-HR DC5
Omron Electronics
RELAY GEN PURPOSE SPST 16A 5V
G5RL-1A-E-LN DC12
G5RL-1A-E-LN DC12
Omron Electronics
RELAY GEN PURPOSE SPST 16A 12V
G5RL-1A-E-LN DC24
G5RL-1A-E-LN DC24
Omron Electronics
RELAY GEN PURPOSE SPST 16A 24V
G5RL-K1-E-DC12 Description
The Omron Electronics G5RL-K1-E-DC12 is a high-performance, general-purpose power relay designed for applications requiring reliable switching of high currents. This relay is part of Omron's G5RL-K series and offers a compact design suitable for various electronic and industrial applications.

## Key Features

* Contact Configuration: Single Pole Double Throw (SPDT), also known as 1 Form C, allowing for versatile switching capabilities.

* Coil Voltage: Designed to operate with a 12V DC coil voltage, making it compatible with standard 12V systems.

* Contact Rating: Capable of handling up to 16A at 250V AC or 24V DC, suitable for high-current applications.

* Coil Type: Features a latching dual-coil mechanism, which maintains the relay's state without continuous power, enhancing energy efficiency.

* Mounting Type: Through-hole design with PC pin termination, facilitating easy integration into printed circuit boards (PCBs).

* Sealing: Offers flux protection, ensuring durability and reliability in various environmental conditions.

* Operating Temperature Range: Can function effectively in temperatures ranging from -40°C to +85°C, accommodating a wide range of operating environments.

* Contact Material: Utilizes a silver alloy, providing excellent conductivity and durability.

* Approval Agencies: Certified by multiple international standards, including CQC, CSA, cURus, UR, and VDE, ensuring compliance with global safety and performance standards.

## Electrical Specifications

* Coil Resistance: 192 Ohms, indicating the electrical resistance of the coil winding.

* Coil Current: Requires 62.5 mA to operate, reflecting the current needed to energize the coil.

* Operate Voltage: The minimum voltage required to actuate the relay is 8.4 VDC.

* Operate Time: Takes a maximum of 15 milliseconds to switch from the off to the on state.

* Release Time: Also requires a maximum of 15 milliseconds to return to the off state.

* Switching Voltage: Can handle a maximum switching voltage of 250V AC or 24V DC.

* Maximum Switching Power: Capable of switching up to 4000VA or 384W, indicating the maximum power the relay can handle.

* Contact Resistance: 100 milliohms maximum, ensuring minimal loss and efficient operation.

## Physical Dimensions

* Length: Measures 29 mm, providing a compact footprint.

* Width: Has a width of 12.7 mm.

* Height: Stands at 15.7 mm tall, allowing for integration into space-constrained designs.

* Weight: Weighs approximately 10 grams, contributing to its suitability for applications where weight is a consideration.

## Applications

The G5RL-K1-E-DC12 relay is ideal for various applications, including:

* Industrial Equipment: Suitable for controlling motors, solenoids, and other high-current devices in industrial settings.

* Home Appliances: Can be used in devices like washing machines, air conditioners, and microwave ovens for switching operations.

* Power Supplies: Effective in uninterruptible power supplies (UPS) and other power management systems for load switching.

* Automotive Systems: Applicable in automotive electronics for controlling lighting, heating, and other electrical systems.

## Advantages

* Energy Efficiency: The latching dual-coil design reduces power consumption by maintaining the relay's state without continuous power.

* High Current Handling: With a 16A contact rating, it can manage substantial loads, making it versatile for various applications.

* Compact Design: Its small form factor allows for integration into designs where space is limited.

* Reliable Performance: The silver alloy contacts and robust construction ensure long-term reliability and consistent performance.

* Wide Operating Temperature Range: Capable of operating in extreme temperatures, enhancing its applicability in diverse environments.

## Conclusion

The Omron G5RL-K1-E-DC12 relay combines high current capacity, energy efficiency, and a compact design, making it a reliable choice for engineers and designers across multiple industries. Its adherence to international standards and robust performance characteristics ensure it meets the demands of various high-current switching applications.
G5RL-K1-E-DC12 Compare Parts
  • G5RL-K1-E-DC12 vs G5RL-U1-E-DC12
  • G5RL-K1-E-DC12 vs G5RLU-1-E DC6
  • G5RL-K1-E-DC12 vs G5RLU-1-E DC5
  • G5RL-K1-E-DC12 vs G5RLU-1-E DC3
  • G5RL-K1-E-DC12 vs G5RL-U1A-EL-HA DC5
  • G5RL-K1-E-DC12 vs G5RL-U1A-EL-HA DC24
  • G5RL-K1-E-DC12 vs G5RL-U1A-EL-HA DC12
  • G5RL-K1-E-DC12 vs G5RL-U1A-E-DC24
  • G5RL-K1-E-DC12 vs G5RL-U1A-E-DC12
  • G5RL-K1-E-DC12 vs G5RLU-1A-E DC6
  • G5RL-K1-E-DC12 vs G5RLU-1A-E DC5
  • G5RL-K1-E-DC12 vs G5RLU-1A-E DC3
  • G5RL-K1-E-DC12 vs G5RL-K1-E-DC5
  • G5RL-K1-E-DC12 vs G5RL-K1-E-DC24
  • G5RL-K1-E-DC12 vs G5RL-K1A-EL-HA DC5
  • G5RL-K1-E-DC12 vs G5RL-K1A-EL-HA DC24
  • G5RL-K1-E-DC12 vs G5RL-K1A-EL-HA DC12
  • G5RL-K1-E-DC12 vs G5RL-K1A-E-DC5
  • G5RL-K1-E-DC12 vs G5RL-K1A-E-DC24
  • G5RL-K1-E-DC12 vs G5RL-K1A-E-DC12
  • G5RL-K1-E-DC12 vs G5RL-1-E-HR DC5
  • G5RL-K1-E-DC12 vs G5RL-1-E-HR DC48
  • G5RL-K1-E-DC12 vs G5RL-1-E-HR DC24
  • G5RL-K1-E-DC12 vs G5RL-1-E-HR DC12
  • G5RL-K1-E-DC12 vs G5RL-1-E AC24
  • G5RL-K1-E-DC12 vs G5RL-1-E AC230/240
  • G5RL-K1-E-DC12 vs G5RL-1-E AC115/120
  • G5RL-K1-E-DC12 vs G5RL-1A-TV8 DC24 BY OMZ
  • G5RL-K1-E-DC12 vs G5RL-1A-LN DC5
  • G5RL-K1-E-DC12 vs G5RL-1A-LN DC24
  • G5RL-K1-E-DC12 vs G5RL-1A-LN DC12
  • G5RL-K1-E-DC12 vs G5RL-1A-E-TV8 DC5
  • G5RL-K1-E-DC12 vs G5RL-1A-E-TV8 DC48
  • G5RL-K1-E-DC12 vs G5RL-1A-E-TV8 DC24
  • G5RL-K1-E-DC12 vs G5RL-1A-E-TV8 DC12
  • G5RL-K1-E-DC12 vs G5RL-1A-E-LN DC5
  • G5RL-K1-E-DC12 vs G5RL-1A-E-LN DC24
  • G5RL-K1-E-DC12 vs G5RL-1A-E-LN DC12
  • G5RL-K1-E-DC12 vs G5RL-1A-E-HR DC5
  • G5RL-K1-E-DC12 vs G5RL-1A-E-HR DC48
  • Customer Reviews
    4.95 out of 5.00 stars from 110 customer reviews from all over the world
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller