G5NB-1A-E DC5
G5NB-1A-E DC5
Active
Description:  RELAY GEN PURPOSE SPST 5A 5V
Manufacturer:  Omron Electronics
History Price: $1.92
In Stock: 400
G5NB-1A-E DC5 Specification
Specification
Part No
G5NB-1A-E DC5
Category
Power Relays, Over 2 Amps
Manufacturer
Omron Electronics
Series
G5NB
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
5VDC
Contact Form
SPST-NO (1 Form A)
Contact Rating (Current)
5:00:00
Switching Voltage
250VAC, 30VDC - Max
Coil Current
1250VA, 150W
Coil Type
40 mA
Features
Non Latching
Termination Style
-
Seal Rating
PC Pin
Coil Insulation
Sealed - Flux Protection
Must Operate Voltage
-
Must Release Voltage
3.75 VDC
Operating Temperature
0.5 VDC
Contact Material
10 ms
Relay Type
10 ms
Operate Time
-40℃ ~ 70℃
G5NB-1A-E DC5 PDF Datasheet
G5NB-1A-E DC5 Related Parts
G5NB-1A DC12
G5NB-1A DC12
Omron Electronics
RELAY GEN PURPOSE SPST 3A 12V
G5NB-1A DC18
G5NB-1A DC18
Omron Electronics
RELAY GEN PURPOSE SPST 3A 18V
G5NB-1A DC24
G5NB-1A DC24
Omron Electronics
RELAY GEN PURPOSE SPST 3A 24V
G5NB-1A DC5
G5NB-1A DC5
Omron Electronics
RELAY GENERAL PURPOSE SPST 3A 5V
G5NB-1A DC9
G5NB-1A DC9
Omron Electronics
RELAY GEN PURPOSE SPST 3A 9V
G5NB-1A4 DC24
G5NB-1A4 DC24
Omron Electronics
RELAY GEN PURPOSE SPST 3A 24V
G5NB-1A4 DC5
G5NB-1A4 DC5
Omron Electronics
RELAY GENERAL PURPOSE SPST 3A 5V
G5NB-1A4-DC12
G5NB-1A4-DC12
Omron Electronics
RELAY GEN PURPOSE SPST 3A 12V
G5NB1A4DC12BYOMZA
G5NB1A4DC12BYOMZA
Omron Electronics
RELAY GEN PURPOSE SPST 3A 12V
G5NB1A4DC12BYOMZNA
G5NB1A4DC12BYOMZNA
Omron Electronics
RELAY GEN PURPOSE SPST 3A 12V
G5NB-1A4-E DC24
G5NB-1A4-E DC24
Omron Electronics
RELAY GEN PURPOSE SPST 5A 24V
G5NB-1A4-E DC5
G5NB-1A4-E DC5
Omron Electronics
RELAY GEN PURPOSE SPST 5A 5V
G5NB-1A-E DC5 Compare Parts
  • G5NB-1A-E DC5 vs G5NB-1A-HA DC24
  • G5NB-1A-E DC5 vs G5NB-1A-HA DC12
  • G5NB-1A-E DC5 vs G5NB-1A-E-SP DC12
  • G5NB-1A-E DC5 vs G5NB1AEHADC12BYOMZNA
  • G5NB-1A-E DC5 vs G5NB-1A-E-HA DC24 BY OMZ(N)(A)
  • G5NB-1A-E DC5 vs G5NB-1A-E DC9
  • G5NB-1A-E DC5 vs G5NB-1A-E DC24
  • G5NB-1A-E DC5 vs G5NB-1A-E DC18
  • G5NB-1A-E DC5 vs G5NB-1A-E DC12
  • G5NB-1A-E DC5 vs G5NB1ADC12BYOMZA
  • G5NB-1A-E DC5 vs G5NB-1A4-EL-HA DC24
  • G5NB-1A-E DC5 vs G5NB-1A4-EL-HA DC12
  • G5NB-1A-E DC5 vs G5NB1A4EDC24NA
  • G5NB-1A-E DC5 vs G5NB1A4EDC24A
  • G5NB-1A-E DC5 vs G5NB1A4EDC12BYOMZNA
  • G5NB-1A-E DC5 vs G5NB1A4EDC12BYOMZA
  • G5NB-1A-E DC5 vs G5NB-1A4-E-DC12
  • G5NB-1A-E DC5 vs G5NB-1A4-E DC5
  • G5NB-1A-E DC5 vs G5NB-1A4-E DC24
  • G5NB-1A-E DC5 vs G5NB1A4DC12BYOMZNA
  • G5NB-1A-E DC5 vs G5NB1A4DC12BYOMZA
  • G5NB-1A-E DC5 vs G5NB-1A4-DC12
  • G5NB-1A-E DC5 vs G5NB-1A4 DC5
  • G5NB-1A-E DC5 vs G5NB-1A4 DC24
  • G5NB-1A-E DC5 vs G5NB-1A DC9
  • G5NB-1A-E DC5 vs G5NB-1A DC5
  • G5NB-1A-E DC5 vs G5NB-1A DC24
  • G5NB-1A-E DC5 vs G5NB-1A DC18
  • G5NB-1A-E DC5 vs G5NB-1A DC12
  • G5NB-1A-E DC5 vs G5NB6186F
  • G5NB-1A-E DC5 vs G5NB6183A
  • G5NB-1A-E DC5 vs G5NB-1A-E-SP DC24 BY OMZ(N)(A)
  • G5NB-1A-E DC5 vs G5NB-1A-E-DC24-(N)-(A)
  • G5NB-1A-E DC5 vs G5NB-1A4-CB-DC12 (N)(A)
  • Customer Reviews
    4.95 out of 5.00 stars from 60 customer reviews from all over the world
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.