Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Power Relays, Over 2 Amps
/ Omron Electronics G5CA-1A-TP-E DC24
G5CA-1A-TP-E DC24
Active
Power Relays, Over 2 Amps
Description:
RELAY GEN PURPOSE SPST 15A 24V
Manufacturer:
Omron Electronics
Datasheet:
G5CA-1A-TP-E DC24 Datasheet
History Price: $8.55
In Stock: 30945
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
G5CA-1A-TP-E DC24 Specification
Specification
Part No
G5CA-1A-TP-E DC24
Category
Power Relays, Over 2 Amps
Manufacturer
Omron Electronics
Series
G5CA
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
24VDC
Contact Form
SPST-NO (1 Form A)
Contact Rating (Current)
15 A
Switching Voltage
250VAC, 125VDC - Max
Coil Current
3750VA, 1875W
Coil Type
8.3 mA
Features
Non Latching
Termination Style
-
Seal Rating
PC Pin, Quick Connect - 0.187" (4.7mm)
Coil Insulation
Sealed - Flux Protection
Must Operate Voltage
-
Must Release Voltage
18 VDC
Operating Temperature
2.4 VDC
Contact Material
10 ms
Relay Type
10 ms
Operate Time
-25℃ ~ 70℃
G5CA-1A-TP-E DC24 PDF Datasheet
G5CA-1A-TP-E DC24 Datasheet
Click and Download: G5CA-1A-TP-E DC24 Datasheet
G5CA-1A-TP-E DC24 Related Parts
G5CA-1A DC12
Omron Electronics
RELAY GEN PURPOSE SPST 10A 12V
G5CA-1A DC24
Omron Electronics
RELAY GEN PURPOSE SPST 10A 24V
G5CA-1A DC48
Omron Electronics
RELAY GEN PURPOSE SPST 10A 48V
G5CA-1A DC5
Omron Electronics
RELAY GEN PURPOSE SPST 10A 5V
G5CA-1A DC9
Omron Electronics
RELAY GEN PURPOSE SPST 10A 9V
G5CA-1A4 DC12
Omron Electronics
RELAY GEN PURPOSE SPST 10A 12V
G5CA-1A4 DC24
Omron Electronics
RELAY GEN PURPOSE SPST 10A 24V
G5CA-1A4 DC5
Omron Electronics
RELAY GEN PURPOSE SPST 10A 5V
G5CA-1A4 DC9
Omron Electronics
RELAY GEN PURPOSE SPST 10A 9V
G5CA-1A4-H DC12
Omron Electronics
RELAY GEN PURPOSE SPST 10A 12V
G5CA-1A4-H DC24
Omron Electronics
RELAY GEN PURPOSE SPST 10A 24V
G5CA-1A4-H DC5
Omron Electronics
RELAY GEN PURPOSE SPST 10A 5V
G5CA-1A-TP-E DC24 Compare Parts
G5CA-1A-TP-E DC24 vs G5CA-1A-TP-E DC12
G5CA-1A-TP-E DC24 vs G5CA-1A-L DC24
G5CA-1A-TP-E DC24 vs G5CA-1A-H DC5
G5CA-1A-TP-E DC24 vs G5CA-1A-H DC24
G5CA-1A-TP-E DC24 vs G5CA-1A-H DC12
G5CA-1A-TP-E DC24 vs G5CA-1A-E-H DC12
G5CA-1A-TP-E DC24 vs G5CA-1A-E DC6
G5CA-1A-TP-E DC24 vs G5CA-1A-E DC5
G5CA-1A-TP-E DC24 vs G5CA-1A-E DC48
G5CA-1A-TP-E DC24 vs G5CA-1A-E DC24
G5CA-1A-TP-E DC24 vs G5CA-1A-E DC12
G5CA-1A-TP-E DC24 vs G5CA-1A4-H DC5
G5CA-1A-TP-E DC24 vs G5CA-1A4-H DC24
G5CA-1A-TP-E DC24 vs G5CA-1A4-H DC12
G5CA-1A-TP-E DC24 vs G5CA-1A4 DC9
G5CA-1A-TP-E DC24 vs G5CA-1A4 DC5
G5CA-1A-TP-E DC24 vs G5CA-1A4 DC24
G5CA-1A-TP-E DC24 vs G5CA-1A4 DC12
G5CA-1A-TP-E DC24 vs G5CA-1A DC9
G5CA-1A-TP-E DC24 vs G5CA-1A DC5
G5CA-1A-TP-E DC24 vs G5CA-1A DC48
G5CA-1A-TP-E DC24 vs G5CA-1A DC24
G5CA-1A-TP-E DC24 vs G5CA-1A DC12
G5CA-1A-TP-E DC24 vs G5CE-1-DC12
G5CA-1A-TP-E DC24 vs G5CA6002G
Customer Reviews
4.95 out of 5.00 stars from 134 customer reviews from all over the world
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!