☰
G5B-1-E-DC24
G5B-1-E-DC24
Obsolete
Description:  RELAY GEN PURPOSE SPST 8A 24V
Manufacturer:  Omron Electronics
History Price: Obsolete
In Stock: 11055
G5B-1-E-DC24 Specification
Specification
Part No
G5B-1-E-DC24
Category
Power Relays, Over 2 Amps
Manufacturer
Omron Electronics
Series
G5B
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
24VDC
Contact Form
SPST-NO (1 Form A)
Contact Rating (Current)
8:00:00
Switching Voltage
250VAC, 30VDC - Max
Coil Current
750VA, 90W
Coil Type
15 mA
Features
Non Latching
Termination Style
-
Seal Rating
PC Pin
Coil Insulation
Sealed - Flux Protection
Must Operate Voltage
-
Must Release Voltage
18 VDC
Operating Temperature
1.2 VDC
Contact Material
10 ms
Relay Type
10 ms
Operate Time
-40℃ ~ 70℃
G5B-1-E-DC24 PDF Datasheet
G5B-1-E-DC24 Compare Parts
  • G5B-1-E-DC24 vs G5B-1-H-DC12
  • G5B-1-E-DC24 vs G5B-1-E-DC12
  • G5B-1-E-DC24 vs G5B-1-DC24
  • G5B-1-E-DC24 vs G5B-1-DC12
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!