☰
G4A-1A-E DC5
G4A-1A-E DC5
Active
Description:  RELAY GEN PURPOSE SPST 20A 5V
Manufacturer:  Omron Electronics
History Price: $10.08
In Stock: 1360
G4A-1A-E DC5 Specification
Specification
Part No
G4A-1A-E DC5
Category
Power Relays, Over 2 Amps
Manufacturer
Omron Electronics
Series
G4A
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
5VDC
Contact Form
SPST-NO (1 Form A)
Contact Rating (Current)
20 A
Switching Voltage
250VAC - Max
Coil Current
5000VA
Coil Type
180 mA
Features
Non Latching
Termination Style
-
Seal Rating
PC Pin, Quick Connect - 0.250" (6.3mm)
Coil Insulation
Sealed - Flux Protection
Must Operate Voltage
-
Must Release Voltage
3.5 VDC
Operating Temperature
0.5 VDC
Contact Material
20 ms
Relay Type
10 ms
Operate Time
-20℃ ~ 60℃
G4A-1A-E DC5 PDF Datasheet
G4A-1A-E DC5 Related Parts
G4A-1A-E DC12
G4A-1A-E DC12
Omron Electronics
RELAY GEN PURPOSE SPST 20A 12V
G4A-1A-E DC24 BY
G4A-1A-E DC24 BY
Omron Electronics
RELAY GEN PURPOSE SPST 20A 24V
G4A-1A-PE DC12
G4A-1A-PE DC12
Omron Electronics
RELAY GEN PURPOSE SPST 20A 12V
G4A-1A-PE DC24
G4A-1A-PE DC24
Omron Electronics
RELAY GEN PURPOSE SPST 20A 24V
G4A-1A-PE DC5
G4A-1A-PE DC5
Omron Electronics
RELAY GEN PURPOSE SPST 20A 5V
G4A-1A-PE-T130 DC12
G4A-1A-PE-T130 DC12
Omron Electronics
RELAY GEN PURPOSE SPST 20A 12V
G4A-1A-E-CF DC12 BY OMZ
G4A-1A-E-CF DC12 BY OMZ
Omron Electronics
RELAY GEN PURPOSE SPST 20A 12V
G4A-1A-PE-CF DC12 BY OMZ
G4A-1A-PE-CF DC12 BY OMZ
Omron Electronics
RELAY GEN PURPOSE SPST 20A 12V
G4A-1A-PE-DC12
G4A-1A-PE-DC12
Omron Electronics
HA RELAYS - POWER PCB RELAY
G4A-1A-E DC5 Compare Parts
  • G4A-1A-E DC5 vs G4A-1A-PE DC5
  • G4A-1A-E DC5 vs G4A-1A-PE DC24
  • G4A-1A-E DC5 vs G4A-1A-PE DC12
  • G4A-1A-E DC5 vs G4A-1A-E DC24 BY
  • G4A-1A-E DC5 vs G4A-1A-E DC12
  • G4A-1A-E DC5 vs G4A-1A-PE-DC12
  • G4A-1A-E DC5 vs G4A-1A-PE-CF DC12 BY OMZ
  • G4A-1A-E DC5 vs G4A-1A-E-CF DC12 BY OMZ
  • Customer Reviews
    4.95 out of 5.00 stars from 133 customer reviews from all over the world
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.